EN
  • EN
  • DE

TMDX5535EZDSP

Part No TMDX5535EZDSP
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description EZDSP TMS320C5535 EVAL BRD / TMS320C5535 eZdsp™ C5000™ DSP Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series C5000™
Package Box
Board Type Evaluation Platform
Type DSP
Platform eZdsp™
Utilized IC / Part TMS320C5535
Mounting Type Fixed
Contents Board(s) , Cable(s) , OLED, Accessories
Suggested Programming Environment Code Composer Studio
Base Product Number TMDX5535
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341815-TMDX5535EZDSP
Ultra Librarian 3D Model Ultra Librarian TMDX5535EZDSP CAD Model

Description

The TMDX5535EZDSP is a highly capable development tool from Texas Instruments, designed to facilitate the efficient use and performance evaluation of the TMS320C5535 Digital Signal Processor (DSP). This DSP is part of TI's C5000™ ultra-low-power DSP family and is ideal for applications requiring high-performance signal processing functionality combined with low power consumption.

Key Features

  • Integrated Development Environment: The TMDX5535EZDSP development kit includes TI's Code Composer Studio™ Integrated Development Environment (IDE), which provides a complete suite of tools for code development, debugging, and analysis.
  • On-board Debug Probe: With an XDS100-class USB debug probe embedded on the board, developers can easily interface with the DSP for real-time debugging without the need for external hardware.
  • Expandability: The platform offers a range of expansion capabilities via its onboard connectors, allowing it to interface with external modules and custom daughter cards for application-specific development.
  • Low Power Consumption: The DSP is designed for power-sensitive applications, with features that enable aggressive power optimization and management.
  • Rich Peripheral Set: The TMDX5535EZDSP comes equipped with a host of onboard peripherals, including USB 2.0, I2C, UART, and SPI interfaces, as well as an audio codec for multimedia applications.

Applications

The TMDX5535EZDSP is suited for a variety of applications, particularly those that require audio and voice processing, such as:

  • Portable audio devices
  • Voice recognition and processing systems
  • Telecommunication infrastructure
  • Medical instrumentation

What's Included

The development kit comes with everything needed to start development right out of the box, including the TMDX5535EZDSP evaluation board, Code Composer Studio™ IDE software, USB cable for power and debug, and comprehensive documentation to jumpstart your design.

Support and Resources

Developers can access a wealth of resources through Texas Instruments' online support community. This includes access to technical documentation, software updates, example code, and a platform for questions and collaborative problem-solving with fellow engineers and TI experts.

You May Also Be Interested in

M5Stack Technology Co., Ltd.
ATOMS3 LITE ESP32S3 DEV KIT
Need more? Email Us
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Texas Instruments
C2000 REAL-TIME MCU F28P65X LAUN
Lowest to $85.4136
STMicroelectronics
STM32MP157F CRYPTO EVAL BRD
Lowest to $598.1818
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D50
Need more? Email Us
Seiko Epson Corporation
S1C17F57 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D01 CO
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess