EN
  • EN
  • DE

TPS54229EVM-056

Part No TPS54229EVM-056
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL MODULE FOR TPS54229-056 / TPS54229 DC to DC Converter and Switching Regulator Chip 1.05VDC Output Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series SWIFT, D-CAP2
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.05V
Output Current 2A
Voltage - Input 4.5 V ~ 18 V
Regulator Topology Buck
Frequency - Switching 650kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS54229
Win Source Part Number 797967-TPS54229EVM-056
Popularity Medium
Supply and Demand Status Balance
Family Name TPS54229
Introduction Date October 11, 2012
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS54229EVM-056 CAD Model

Description

TPS54229EVM-056 Evaluation Module from Texas Instruments

The TPS54229EVM-056 is a fully assembled and tested circuit for evaluating the TPS54229 Synchronous Step-Down SWIFT™ Converter. Manufactured by Texas Instruments, this evaluation module (EVM) is designed to help designers assess the performance of the TPS54229 in converting a high voltage input to a lower voltage output with high efficiency.

The TPS54229 is a highly efficient, adaptive on-time D-CAP2™ mode synchronous buck converter that integrates two low RDS(on) MOSFETs to enable continuous load currents up to 2 A with high efficiency. The wide input voltage range of 4.5 V to 18 V makes it suitable for a variety of applications, from industrial to consumer electronics.

Key features of the TPS54229EVM-056 include:

  • Adjustable output voltage range from 0.76 V to 6.5 V with an input voltage range of 4.5 V to 18 V.
  • High efficiency is achieved through integrated MOSFET switches and an optimized control scheme.
  • Support for pre-biased startup, ensuring seamless power sequencing in systems.
  • Thermal shutdown and overcurrent protection to enhance system reliability.
  • Small 3.5 mm x 3.5 mm QFN package for the TPS54229, which is replicated on the EVM for ease of evaluation.

The EVM includes a number of test points and jumpers for easy modification and evaluation of the circuit. Users can test the operation of the converter at different input voltages, output currents, and switching frequencies. This hands-on approach allows for in-depth analysis of the TPS54229's performance, including load transient response, power efficiency, and thermal management.

With its comprehensive design and user-friendly features, the TPS54229EVM-056 is an essential tool for engineers and designers looking to implement the TPS54229 in their power supply designs. Whether for rapid prototyping or detailed performance analysis, this evaluation module provides a convenient and efficient solution for exploring the capabilities of the TPS54229 synchronous step-down converter.

For more information, visit the Texas Instruments website to access detailed technical documentation, including the TPS54229 datasheet, EVM user guide, and application notes.

You May Also Be Interested in

ON Semiconductor
EVAL BOARD FOR NCP1052G / LOW-COST 100 MAHIGH-VOLTAGE BUCK ANDBUCK-BOOST USING NCP1052EVALUATION BOARD USERMANUAL
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT7237CHGSP
Need more? Email Us
Microchip Technology
Conv DC-DC 2.7V to 5.5V Step Down Single-Out 1V 3A 12-Pin DFN EP / EVAL BOARD 1MHZ BUCK REG MIC2208
Lowest to $1.9081
ON Semiconductor
EVAL BOARD FOR NCP5425SO / NCP5425SO BUCK CONTROLLER EVALUATION BOARD
Need more? Email Us
ON Semiconductor
BOARD EVAL NCP1532 / NCP1532 DC to DC Converter and Switching Regulator Chip Evaluation Board
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT7294CGJ6F
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS54225-538 / TPS54225 DC to DC Converter and Switching Regulator Chip 1.05VDC Output Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BRD 2A TRIPLE REG MIC23451
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS62065-67-347 / TPS62065/TPS62067 DC to DC Converter and Switching Regulator Chip 0.8VDC to 2.9VDC/0.8VDC to 6VDC Output Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.9984 $59.9984
3+ $49.2295 $147.6885
4+ $47.6911 $190.7644
5+ $46.1527 $230.7635
6+ $44.6142 $267.6852
8+ $39.9990 $319.9920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess