EN
  • EN
  • DE

MAX20092ATJ/VY+

Part No MAX20092ATJ/VY+
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description 12 CHANNEL MATRIX MANAGER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features LED Driver IC 12 Output DC DC Controller - Analog, PWM Dimming 1.5A 32-SWTQFN (5x5)
Manufacturer Maxim Integrated
Package Tray
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount, Wettable Flank
Package 32-WFQFN Exposed Pad
Case / Package 32-SWTQFN (5x5)
Family Name MAX20092
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 490
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925241-MAX20092ATJ/VY+
Ultra Librarian 3D Model Ultra Librarian MAX20092ATJ/VY+ CAD Model

Description

The MAX20092ATJ/VY+ is a sophisticated, high-performance automotive LED driver designed by Maxim Integrated to meet the demanding requirements of modern automotive lighting systems. This component is specifically engineered to provide a reliable and efficient solution for controlling the brightness and color of automotive LEDs used in applications such as headlights, tail lights, and interior lighting.

Key Features

  • Advanced Dimming Control: The MAX20092ATJ/VY+ offers precise dimming capabilities, allowing for smooth and flicker-free control over the light output, which is essential for creating the right ambiance and ensuring driver comfort.
  • High Efficiency: With its high-efficiency design, this LED driver ensures minimal power loss during operation, contributing to lower energy consumption and prolonged battery life in automotive applications.
  • Thermal Management: The device includes features for thermal protection, safeguarding the LEDs from overheating, which can extend the lifespan of the lighting system.
  • Integrated Fault Protection: The MAX20092ATJ/VY+ is equipped with comprehensive fault protection mechanisms, including open-circuit and short-circuit protection, ensuring the reliability and safety of the automotive lighting system.
  • Wide Input Voltage Range: It supports a broad input voltage range, making it versatile for use in various automotive electrical systems without the need for additional voltage regulation components.

Applications

The MAX20092ATJ/VY+ is ideal for a wide range of automotive lighting applications, such as:

  • Adaptive front-lighting systems
  • Daytime running lights
  • Rear combination lights
  • Turn signals
  • Map and dome lights

Technical Specifications

The device comes in a compact package and is characterized by its robustness and compliance with automotive industry standards. It is designed to operate in the harsh environments typical of automotive applications, withstanding the vibrations, temperature variations, and electrical noise encountered in vehicles.

For manufacturers and designers looking for a reliable and efficient solution for automotive LED lighting, the MAX20092ATJ/VY+ from Maxim Integrated stands out as a top choice, combining performance, durability, and ease of integration into automotive systems.

You May Also Be Interested in

Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess