The Vishay TFBS4710-TT1 is a through-hole infrared (IR) receiver module specifically designed for remote control systems. It's engineered to receive and demodulate IR signals, transforming them into electrical signals that can be processed by microcontrollers or other control circuits. This module is an essential component for enabling wireless control across various electronic devices.
Applications:
- Remote control receivers for televisions
- Set-top boxes
- Audio and video equipment (DVD players, Blu-ray players, soundbars)
- Air conditioning units
- Lighting control systems
- Smart home devices
- Toys and gaming consoles
Features:
- High sensitivity to IR signals
- Excellent suppression of unwanted pulses
- Internal filter for the carrier frequency
- Low supply current consumption
- 2.7 V to 5.5 V supply voltage range
- Carrier frequency range: 30 kHz to 56 kHz
- Through-hole package
- Photo detector and preamplifier in one package
Benefits:
- Reliable Remote Control Performance: Ensures accurate and consistent reception of IR signals, delivering a dependable remote control experience.
- Low Power Consumption: Extends battery life in remote controls and reduces overall system power consumption.
- Easy to Integrate: The through-hole package simplifies integration into existing circuit designs.
- Improved Noise Immunity: Robust filtering and pulse suppression minimizes interference from ambient light and other IR sources.
- Versatile Application: Suitable for a wide range of IR remote control applications due to its wide supply voltage and carrier frequency range.
Technical Specifications:
The TFBS4710-TT1 operates within a supply voltage range of 2.7V to 5.5V. It's designed to receive signals within a carrier frequency range of 30 kHz to 56 kHz. The device uses pulse code modulation (PCM) for signal transmission. The integrated filter helps eliminate unwanted frequencies and noise, improving signal integrity. Its through-hole package allows for easy mounting on circuit boards, and it's RoHS compliant.
In summary, the Vishay TFBS4710-TT1 is a highly sensitive, low-power IR receiver module that provides reliable remote control functionality in a through-hole package. Its robust noise immunity and wide operating voltage range make it suitable for various consumer electronics and industrial control applications.