EN
  • EN
  • DE

AK2365

Part No AK2365
Manufacturer Asahi Kasei Microsystems
Catalog RF Detectors
Description INTEGRATED CIRCUIT  /  RF Detector IC General Purpose 32-WFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Detectors
Mfr Asahi Kasei Microdevices/AKM
Package Tape & Reel (TR)
Product Status Obsolete
RF Type General Purpose
Voltage - Supply 2.6V ~ 5.5V
Current - Supply 6 mA
Mounting SMD (SMT)
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (4x4)
ECCN OBSOLETE
Other Names 974-AK2365TR
Standard Package 1,000
Win Source Part Number 995341-AK2365
Ultra Librarian 3D Model Ultra Librarian AK2365 CAD Model

Description

The Asahi Kasei Microsystems AK2365 is an RF detector IC that was manufactured by Asahi Kasei Microsystems.

  • ECCN: Obsolete
  • Application: RF/IF and RFID
  • Package: Tape & Reel (TR)
  • Standard Package: 1,000
  • Mounting: SMD (SMT)
  • Voltage Supply: 2.6V to 5.5V

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR
Need more? Email Us
Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
MACOM Technology Solutions
IC POWER DETECTOR 5-44 GHZ 16QFN
Lowest to $36.0464
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Crystek Corporation
IC RF DETECT 10MHZ-4GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess