EN
  • EN
  • DE

LC898112XA-MH

Part No LC898112XA-MH
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DVR OIS STEPPING 6WDFN / Motor Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Base Product Number LC898112
Standard Package 1,500 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 922792-LC898112XA-MH
Ultra Librarian 3D Model Ultra Librarian LC898112XA-MH CAD Model

Description

ON Semiconductor LC898112XA-MH: Optical Image Stabilization Controller

The ON Semiconductor LC898112XA-MH is a sophisticated optical image stabilization (OIS) controller IC designed to enhance the performance and reliability of camera systems in smartphones, digital cameras, and video cameras. This advanced controller is engineered to provide precise control of the actuator that stabilizes the camera lens or sensor, thereby reducing image blur caused by hand tremors or vibrations during photo and video capture.

Key Features

  • Advanced OIS Control: The LC898112XA-MH offers state-of-the-art control algorithms that ensure smooth and accurate stabilization, resulting in clearer and sharper images.
  • High-Speed Operation: With its high-speed signal processing capabilities, this controller can quickly respond to movement, delivering real-time stabilization for both still photography and video recording.
  • Compact Design: The small form factor of the IC makes it ideal for integration into the limited space of portable camera modules without compromising performance.
  • Low Power Consumption: It is optimized for energy efficiency, which helps to extend battery life in portable devices.
  • Wide Compatibility: The LC898112XA-MH is compatible with a variety of actuator types, including voice coil motors (VCMs) and piezoelectric actuators, providing flexibility for different camera system designs.

Applications

  • Smartphones
  • Digital Cameras
  • Video Cameras
  • Drone Cameras
  • Wearable Cameras

The LC898112XA-MH is equipped with a built-in 32-bit DSP for high-precision closed-loop control, and its I2C interface allows for easy communication with the host processor. The integrated RAM and ROM support complex OIS algorithms without the need for external memory components, simplifying the design and reducing the overall footprint of the camera module.

With its robust performance and versatile application range, the ON Semiconductor LC898112XA-MH is an ideal choice for manufacturers looking to implement effective OIS solutions in their camera products. By choosing the LC898112XA-MH, designers can ensure that their cameras deliver high-quality, stable images even in challenging shooting conditions.

You May Also Be Interested in

ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.1577 $84.4731
5+ $23.1035 $115.5175
8+ $22.3816 $179.0528
11+ $21.6597 $238.2567
14+ $20.9378 $293.1292
19+ $18.7722 $356.6718
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,610 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess