EN
  • EN
  • DE

TDA8566TH/N2,518

Part No TDA8566TH/N2,518
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS B STEREO 55W 20HSOP / Amplifier IC 2-Channel (Stereo) Class B 20-HSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Type Class B
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 55W x 2 @ 2Ohm
Voltage - Supply 6V ~ 18V
Features Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 20-HSOP
Package / Case 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Base Product Number TDA856
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 935268739518,TDA8566TH-T,TDA8566TH-T-ND
Standard Package 500
Win Source Part Number 996371-TDA8566TH/N2,518
Ultra Librarian 3D Model Ultra Librarian TDA8566TH/N2,518 CAD Model

Description

TDA8566TH/N2,518

The TDA8566TH/N2,518 is a high-performance integrated circuit developed by NXP Semiconductors, designed specifically for car radio applications. This IC is a part of NXP's esteemed audio power amplifier product line and is known for its robust performance and reliability.

Key Features

  • Amplifier Type: The TDA8566TH/N2,518 is a stereo bridge-tied load (BTL) audio power amplifier capable of delivering high-quality sound output.
  • Output Power: It can provide an output of 2 x 40 W/2 Ω or 2 x 25 W/4 Ω, making it suitable for a wide range of automotive audio applications.
  • Supply Voltage: The device operates over a wide supply voltage range from 6 V to 18 V, accommodating fluctuations in automotive power systems.
  • Protection Features: It includes various protection features such as short-circuit protection, thermal protection, and a unique feature that prevents switching on when the supply voltage is too low.
  • Low Distortion: The TDA8566TH/N2,518 ensures low distortion across the entire audio frequency range, providing clear and precise sound reproduction.
  • High Efficiency: With its high efficiency, the IC reduces power loss and heat generation, which is essential for maintaining longevity and performance in the confined spaces of automotive environments.

Applications

Primarily designed for automotive audio systems, the TDA8566TH/N2,518 is ideal for in-car entertainment systems, whether factory-installed or aftermarket upgrades. Its high power output and fidelity make it a top choice for car audio enthusiasts seeking to enhance their listening experience.

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality, and the TDA8566TH/N2,518 is no exception. Manufactured with precision and designed to withstand the rigorous conditions of automotive use, this IC promises long-term reliability and performance, ensuring customer satisfaction and trust in NXP's products.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess