EN
  • EN
  • DE
  • IT

TRF3710IRGZT

Part No TRF3710IRGZT
Manufacturer Texas Instruments
Catalog RF Demodulators
Description RF DEMOD IC 1.7GHZ-2GHZ 48VQFN  /  RF Demodulator IC 1.7GHz ~ 2GHz 48-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Demodulators
Mfr Texas Instruments
Package Tape & Reel
Function Demodulator
LO Frequency 1.7GHz ~ 2GHz
RF Frequency 1.7GHz ~ 2GHz
Gain 45dB
Noise Figure 14.5dB
Current - Supply 360 mA
Voltage - Supply 4.5V ~ 5.5V
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number TRF3710
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-22071-2,296-22071-1,296-22071-2-NDR,296-22071-6,2156-TRF3710IRGZT,296-22071-1-NDR,TRF3710IRGZTG4-ND,TEXTISTRF3710IRGZT,-296-22071-2-ND,-TRF3710IRGZTG4-NDR,-TRF3710IRGZTG4,-TRF3710IRGZT-NDR,296-22071-6-NDR,TRF3710IRGZTG4,-296-22071-2-NDR
Standard Package 250
Win Source Part Number 1002638-TRF3710IRGZT
Ultra Librarian 3D Model Ultra Librarian TRF3710IRGZT CAD Model

Description

The TRF3710IRGZT is a high-performance, integrated RF receiver from Texas Instruments, designed for a variety of applications in wireless communication systems. This advanced IC is part of TI's extensive range of radio frequency products that offer a combination of high functionality and reliability.

Key Features

  • Wide Frequency Range: The TRF3710IRGZT operates over a broad frequency spectrum, making it suitable for multi-band receivers and a diverse range of wireless applications.
  • High Integration: This device integrates several critical RF functions into a single chip, including mixers, local oscillators, and filters. This level of integration simplifies design, reduces board space, and enhances performance.
  • Low Power Consumption: Designed with power efficiency in mind, the TRF3710IRGZT is ideal for battery-powered devices, helping to extend operational life without compromising on performance.
  • High Linearity: The receiver provides excellent linearity, which is crucial for maintaining signal integrity and reducing distortion in communication systems.
  • Programmable Baseband Filters: The onboard baseband filters are programmable, allowing for flexibility in bandwidth selection and adaptation to different signal standards.
  • Small Form Factor: Housed in a compact 48-pin QFN package, the TRF3710IRGZT saves valuable board space and is suitable for space-constrained applications.

Applications

The versatility of the TRF3710IRGZT makes it an excellent choice for a wide array of applications, including but not limited to:

  • Wireless infrastructure (base stations, repeaters)
  • Software-defined radios
  • Public safety communication systems
  • General-purpose RF front-end modules

Quality and Support

As with all Texas Instruments products, the TRF3710IRGZT is manufactured to the highest quality standards, ensuring reliable performance in demanding environments. TI provides comprehensive technical support and documentation, making it easier for engineers to integrate this RF receiver into their designs.

For more detailed specifications, application notes, and support resources, customers can visit the Texas Instruments website or contact their local TI sales office.

You May Also Be Interested in

Analog Devices Inc.
RF DEMOD IC 12GHZ-16GHZ 32SMT / RF Demodulator IC 12GHz ~ 16GHz 32-TFCQFN Exposed Pad
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Lowest to $5.8209
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-VFQFN Exposed Pad
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $0.9679
ON Semiconductor
RF DEMODULATOR IC 64SQFP / RF Demodulator IC
Need more? Email Us
Maxim Integrated
CDMA IF VGA AND I/Q DEMODULATOR
Lowest to $7.0178
Skyworks Solutions Inc.
IC DEMODULATORULATOR 48QFN / RF Demodulator IC
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Lowest to $2.1217

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess