EN
  • EN
  • DE

TPS54225EVM-538

Part No TPS54225EVM-538
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL MODULE FOR TPS54225-538 / TPS54225 DC to DC Converter and Switching Regulator Chip 1.05VDC Output Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series SWIFT, D-CAP2
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.05V
Output Current 2A
Voltage - Input 4.5 V ~ 17 V
Regulator Topology Buck
Frequency - Switching 700kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS54225
Win Source Part Number 792540-TPS54225EVM-538
Popularity Medium
Supply and Demand Status Limited
Family Name TPS54225
Introduction Date November 17, 2009
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS54225EVM-538 CAD Model

Description

The TPS54225EVM-538 from Texas Instruments is a highly efficient evaluation module designed to demonstrate the performance of the TPS54225 Synchronous Step-Down SWIFT™ Converter. This evaluation module is specifically tailored for engineers and designers who are interested in evaluating the TPS54225 regulator's capabilities in point-of-load applications that require a compact, high-performance power solution.

Key Features

  • Input Voltage Range: The TPS54225EVM-538 operates over a wide input voltage range from 4.5V to 18V, making it versatile for various applications.
  • Adjustable Output Voltage: This EVM supports an adjustable output voltage that can be set from 0.76V to 6V, allowing for flexibility in the power design.
  • High Efficiency: The module is designed for high efficiency, which is essential for reducing power loss and improving system performance.
  • Integrated MOSFETs: The TPS54225EVM-538 includes two integrated MOSFETs, which help to minimize the solution footprint and simplify the design.
  • Thermal Protection: It features over-temperature protection, ensuring the device operates within safe temperature limits.
  • Current Protection: The module also incorporates over-current protection to safeguard the device and the load from excessive current conditions.

Applications

The TPS54225EVM-538 is ideal for a variety of applications, including but not limited to:

  • Point-of-Load (POL) solutions for FPGAs, DSPs, and ASICs
  • Embedded computing systems
  • Networking and telecom equipment
  • Consumer electronics

Design and Layout

The evaluation module comes with a comprehensive design and layout that includes all necessary components for immediate use. It features convenient test points and jumpers for easy measurement and configuration of the converter's features. The EVM is designed to facilitate quick and easy evaluation, reducing the time required for design-in and allowing for faster time-to-market.

Support and Documentation

Texas Instruments provides thorough documentation for the TPS54225EVM-538, including a user guide, schematic diagrams, bill of materials, and application notes. Additionally, TI's support team and community forums are available to assist with any technical inquiries and to provide further guidance for integrating the TPS54225 into your power management designs.

You May Also Be Interested in

ON Semiconductor
EVAL BOARD FOR NCP5214 / Power Management Development Board
Need more? Email Us
Microchip Technology
EVAL BOARD HIGH EFF BUCK REG
Need more? Email Us
Microchip Technology
BOARD EVAL FOR MIC261203YJL
Need more? Email Us
ON Semiconductor
BOARD EVALUATION NCV8855 ASIC / Power Management Development Board
Lowest to $7.5756
ON Semiconductor
EVAL BOARD BUCK CONV DUAL AG / Single Phase Buck Converter Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1421 / NCP1421DMR2G DC to DC Converter and Switching Regulator Chip 3.3VDC Output Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1583DR2G / Power Management Development Board
Lowest to $1.3675
ON Semiconductor
EVAL BOARD FOR NCP5425SO / NCP5425SO BUCK CONTROLLER EVALUATION BOARD
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR PM6680A
Lowest to $6.5223

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess