EN
  • EN
  • DE

MIC2208YML-EV

Part No MIC2208YML-EV
Manufacturer Microchip Technology
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description Conv DC-DC 2.7V to 5.5V Step Down Single-Out 1V 3A 12-Pin DFN EP / EVAL BOARD 1MHZ BUCK REG MIC2208
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.8V
Output Current 3A
Voltage - Input 2.7 V ~ 5.5 V
Regulator Topology Buck
Frequency - Switching 1MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part MIC2208
Win Source Part Number 788473-MIC2208YML-EV
Popularity Medium
Supply and Demand Status Limited
Family Name MIC2208
Introduction Date September 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MIC2208YML-EV CAD Model

Description

Microchip Technology MIC2208YML-EV Product Overview

The MIC2208YML-EV from Microchip Technology is a high-efficiency, low-noise, synchronous step-down DC-DC converter evaluation board designed to provide a comprehensive solution for power management requirements in various applications. This evaluation board is specifically tailored for engineers and developers who are looking to test the capabilities and performance of the MIC2208 series in their designs.

The MIC2208 is a member of Microchip's family of DC-DC regulators that boasts a wide input voltage range, making it suitable for a variety of battery-powered and board-level voltage regulation tasks. With its adjustable output voltage, the MIC2208YML-EV provides a versatile platform for testing different voltage requirements.

This evaluation board is equipped with all the necessary components to facilitate easy and immediate testing. It features multiple test points and jumpers, allowing for quick configuration and measurement of the converter's performance. The high-frequency operation of the MIC2208 minimizes the size of external components, thus reducing the overall footprint and cost of the solution.

Efficiency is a key aspect of the MIC2208YML-EV, with the converter demonstrating excellent power conversion rates that can help extend battery life in portable applications. The low-noise operation also makes this evaluation board ideal for sensitive RF and audio applications where power supply noise can impact performance.

The MIC2208YML-EV comes with a host of protection features, such as over-current protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation under adverse conditions. These features help prevent damage to the board and the device under test during evaluation.

In summary, the MIC2208YML-EV provides a robust, flexible, and efficient platform for testing and evaluating the MIC2208 series of DC-DC converters. Whether it's for industrial, automotive, or consumer electronics, this evaluation board from Microchip Technology is an essential tool for developers looking to optimize their power management solutions.

You May Also Be Interested in

Linear Technology
LTC3880 DC to DC Controller 0.8VDC to 1.8VDC Output Demonstration Circuit / BOARD EVAL FOR LTC3880EUJ
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3676EUJ / LTC3676EUJ PMIC Solution 0.76VDC to 1.58VDC/0.82VDC to 1.71VDC/1.16VDC to 1.24VDC/1.75VDC to 1.85VDC/1.82VDC to 3.72VDC/2.73VDC to 2.89VDC/2.92VDC to 3.1VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3424EMS / LTC3424 DC to DC Converter and Switching Regulator Chip Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3809EDD / LTC3809EDD-1 DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3416EFE / Evaluation Kit For Ltc3416Efe
Need more? Email Us
Linear Technology
LTM4607EV DC to DC Converter and Switching Regulator Chip 11.76VDC to 12.24VDC Output Demonstration Circuit / BOARD DEMO LTM4607EV
Need more? Email Us
Linear Technology
LTM8032 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Demonstration Circuit / BOARD DEMO LTM8032
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9081 $66.7835
75+ $1.5662 $117.4650
115+ $1.5177 $174.5355
160+ $1.4680 $234.8800
205+ $1.4195 $290.9975
275+ $1.2728 $350.0200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess