EN
  • EN
  • DE

TPS54202EVM-716

Part No TPS54202EVM-716
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVALUATION MODULE / TPS54202 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Texas Instruments
Package Bulk
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 5V
Current - Output 2A
Voltage - Input 8V ~ 28V
Regulator Topology Buck
Frequency - Switching 500kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS54202
Base Product Number TPS54202
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names 296-46816
Standard Package 1
Win Source Part Number 1028677-TPS54202EVM-716
Ultra Librarian 3D Model Ultra Librarian TPS54202EVM-716 CAD Model

Description

Product Overview: TPS54202EVM-716 from Texas Instruments

The TPS54202EVM-716 is a fully assembled and tested evaluation module for the TPS54202 synchronous step-down DC/DC converter from Texas Instruments. This product is designed to demonstrate the small printed-circuit-board areas that may be achieved when designing with the TPS54202 regulator. The TPS54202 is a highly efficient, switch-mode power supply with a compact package, making it ideal for a wide range of applications including consumer electronics, networking, and industrial systems.

Key Features:

  • Input Voltage Range: The TPS54202EVM-716 operates over a wide input voltage range from 4.5V to 28V, making it versatile for various power supply scenarios.
  • Output Voltage: The module provides an adjustable output voltage that can be set from 0.8V to a maximum of 85% of the input voltage, allowing for a broad range of use-cases.
  • High Efficiency: With an integrated synchronous switch, the TPS54202EVM-716 offers high efficiency, which is beneficial for reducing heat and improving system performance.
  • Current Capability: The device can deliver up to 2A of continuous output current, which is suitable for powering a wide array of components.
  • Thermal Management: The module includes thermal shutdown and overcurrent protection, safeguarding the device and the system under extreme conditions.
  • Small Footprint: The compact size of the TPS54202EVM-716 is a result of Texas Instruments' innovative packaging and the high level of integration within the TPS54202 chip.

Applications:

The TPS54202EVM-716 is designed for use in a variety of applications, including:

  • Point of Load conversions from 5V or 12V rails
  • Aftermarket automotive supplies
  • Portable and battery-powered equipment
  • Networking and telecommunication infrastructure
  • Consumer electronics

Easy to Use:

The evaluation module includes easy-to-use features such as test points and jumper connectors for easy probing and adjustments. It also comes with comprehensive documentation, including a user guide that provides detailed instructions for use and modification of the board to help designers quickly evaluate the performance of the TPS54202 converter in their specific application.

The TPS54202EVM-716 from Texas Instruments is an exemplary tool for engineers and designers looking to evaluate the TPS54202 converter's capabilities and implement it into their power management solutions.

You May Also Be Interested in

ON Semiconductor
EVAL BOARD FOR NCP5425SO / NCP5425SO BUCK CONTROLLER EVALUATION BOARD
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT7237CHGSP
Need more? Email Us
Microchip Technology
BOARD EVAL FOR MIC261203YJL
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1421 / NCP1421DMR2G DC to DC Converter and Switching Regulator Chip 3.3VDC Output Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BRD 2A TRIPLE REG MIC23451
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FAN2360
Need more? Email Us
Microchip Technology
BOARD EVAL FOR MIC26601YJL
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP5214 / Power Management Development Board
Need more? Email Us
ON Semiconductor
BOARD EVALUATION NCV8855 ASIC / Power Management Development Board
Lowest to $7.5756

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess