EN
  • EN
  • DE

MIC261203YJL-EV

Part No MIC261203YJL-EV
Manufacturer Microchip Technology
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVAL FOR MIC261203YJL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Series HyperLight Load, SuperSwitcher IIG
Main Purpose DC/DC, Step Down
Outputs and Type 1, Isolated
Voltage - Output 5V
Output Current 12A
Voltage - Input 5.5 V ~ 28 V
Regulator Topology Buck
Frequency - Switching 600kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part MIC261203
Win Source Part Number 788531-MIC261203YJL-EV
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC261203YJL-EV CAD Model

Description

Introducing the MIC261203YJL-EV Power Module from Microchip Technology

The MIC261203YJL-EV is a state-of-the-art power module from Microchip Technology, renowned for its high-efficiency and reliability in power management solutions. This evaluation board is designed to demonstrate the capabilities of the MIC261203 power regulator, which is an ideal choice for a wide range of applications, including but not limited to telecommunication, industrial systems, and heavy-duty machinery.

Key Features of the MIC261203YJL-EV

  • High-Efficiency Synchronous Buck Regulator: The MIC261203YJL-EV is built around a synchronous buck regulator, ensuring high efficiency and reduced heat generation, which is crucial for maintaining the longevity and reliability of electronic systems.
  • Integrated FETs: This module comes with integrated high-side and low-side FETs, which minimize the external component count and simplify the design process, making it a compact and cost-effective solution for power regulation needs.
  • Adjustable Output Voltage: The output voltage of the MIC261203YJL-EV is adjustable, providing designers with the flexibility to cater to the specific voltage requirements of their applications.
  • Wide Input Voltage Range: With an input voltage range that supports up to 26V, this power module can accommodate various supply voltages, making it a versatile choice for different electronic environments.
  • Thermal Management: The evaluation board is designed with thermal performance in mind, featuring excellent heat dissipation capabilities to ensure stable operation under varying load conditions.

Applications

The MIC261203YJL-EV is suitable for a multitude of applications where efficient power conversion is necessary. It is particularly well-suited for:

  • Networking and Telecommunication Equipment
  • Industrial Control Systems
  • Automotive Electronics
  • Enterprise Computing
  • Power Supplies for FPGAs, DSPs, and Microprocessors

Design Support and Resources

Microchip Technology provides extensive design support for the MIC261203YJL-EV, including detailed datasheets, application notes, and reference designs. Engineers and designers can leverage these resources to accelerate the development cycle and ensure a smooth integration of the MIC261203 power module into their projects.

With its robust design, flexible features, and comprehensive support, the MIC261203YJL-EV from Microchip Technology stands out as an exceptional choice for any designer looking to enhance the power efficiency and performance of their electronic systems.

You May Also Be Interested in

Microchip Technology
Conv DC-DC 2.7V to 5.5V Step Down Single-Out 1V 3A 12-Pin DFN EP / EVAL BOARD 1MHZ BUCK REG MIC2208
Lowest to $1.9081
Microchip Technology
EVAL BOARD HIGH EFF BUCK REG
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCV8842PWG / NCV8842 BUCK REGULATOR 7.0 V-16 V TO 5.0 V, 3.3 V AND 2.5 V 1.0 A EVALUATION BOARD
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS54426-608 / TPS54426 DC to DC Converter and Switching Regulator Chip 1.05VDC Output Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD BUCK CONV DUAL AG / Single Phase Buck Converter Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BRD 2A TRIPLE REG MIC23451
Need more? Email Us
Microchip Technology
MIC261201YJL DC to DC Converter and Switching Regulator Chip 0.9VDC/1VDC/1.2VDC/1.5VDC/1.8VDC/2.5VDC/3.3VDC/5VDC Output Evaluation Board / BOARD EVAL FOR MIC261201YJL
Need more? Email Us
Seeed Technology Co., Ltd
ADJUSTABLE STEP-DOWN DC/DC CONVE / MP1584 DC to DC Converter and Switching Regulator Chip 0.8VDC to 18VDC Output Development Tool
Need more? Email Us
Microchip Technology
BOARD EVAL FOR MIC261203YJL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess