EN
  • EN
  • DE

43860-0003

Part No 43860-0003
Manufacturer Molex, LLC
Catalog Modular Connectors
Description Conn RJ-11 F 6 POS 2.04mm Solder RA Thru-Hole 4 Terminal 1 Port Cat 3 Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CSA, UL
Color Black
Contact Material Bronze
Contact Plating Gold
Country of Origin US
Current Rating 1.5 A
Depth 14.99 mm
Flammability Rating UL94 V-0
Gender Female
Height 13.208 mm
Housing Color Black
Housing Material Thermoplastic
Length 15.75 mm
Maximum Operating Temperature 85 °C
Max Voltage Rating (AC) 150 V
Min Operating Temperature -40 °C
Mount Through Hole
Number of Contacts 4
Number of Ports 1
Number of Positions 6
Number of Positions Loaded 4
Orientation Right Angle
Packaging Bulk
Pitch 2.04 mm
Plating Tin
Radiation Hardening No
RoHS Compliant
Shielding Unshielded
Termination Through Hole
Voltage Rating (AC) 150 V
Voltage Rating (DC) 150 V
Win Source Part Number 1015841-43860-0003
Categories Modular Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 43860-0003 CAD Model

Description

This Molex LLC modular connector is a 6-position, 4-contact female component with a pitch of 2.04mm.

  • Positions: 6
  • Contacts: 4
  • Gender: Female
  • Pitch: 2.04mm
  • Housing Material: Thermoplastic
  • Contact Material: Bronze
  • Current Rating: 1.5A
  • Maximum Voltage Rating (AC): 150V
  • Maximum Voltage Rating (DC): 150V
  • Shielded: Yes
  • Housing Color: Black
  • Orientation: Right Angle
  • Termination: Through Hole
  • Approvals: CSA, UL
  • Length: 15.75mm
  • Height: 13.208mm
  • Depth: 14.99mm
  • Contact Plating: Tin
  • RoHS Compliant: Yes
  • Operating Temperature Range: -40°C to 85°C
  • Supply and Demand: Short Supply

You May Also Be Interested in

Bel
Modular Connectors / Ethernet Connectors RJ45 Connector
Need more? Email Us
TE Connectivity
CONN MOD JACK 6P6C VERT UNSHLD
Lowest to $1.6288
Molex, LLC
CONN MOD JACK 8P8C VERT UNSHLD
Lowest to $1.5772
HARTING
CONN MOD JACK 8P8C VERT SHIELDED
Need more? Email Us
TE Connectivity
Modular Connectors / Ethernet Connectors 8 PORT 8P
Need more? Email Us
TE Connectivity
CONN MOD JACK 8P8C R/A UNSHLD
Lowest to $5.1925
Molex, LLC
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $3.1721
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $16.9272
TE Connectivity
CONN MOD JACK 8P8C R/A UNSHLD
Lowest to $5.4232

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7819 $58.6425
180+ $0.6422 $115.5960
280+ $0.6225 $174.3000
385+ $0.6018 $231.6930
500+ $0.5821 $291.0500
665+ $0.5221 $347.1965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess