EN
  • EN
  • DE

TPS2411PWR

Part No TPS2411PWR
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR N+1 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type N+1 ORing Controller
Polarity N-Channel
Delay Time - OFF 130ns
Operating Supply Current 4.25mA
Supply Voltage - Operating 3 V to 16.5 V
Applications N+1 Power Supplies, High Availability
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 1111477-TPS2411PWR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2411PWR CAD Model

Description

Product Overview: TPS2411PWR by Texas Instruments

The TPS2411PWR is a highly sophisticated integrated circuit designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This device is part of Texas Instruments' extensive power management portfolio and is tailored to provide precise control and protection for power supplies in a variety of electronic applications.

At the heart of the TPS2411PWR is its Hot Swap Power Manager functionality, which allows electronic components to be removed or inserted into a live system without causing any interruption or damage. This is particularly useful in server farms, telecommunications, and network infrastructure where system uptime is critical.

This component comes in a TSSOP-8 (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. The TPS2411PWR operates over a wide voltage range, typically from 2.7V to 18V, making it highly versatile for various power systems. Its integrated MOSFET control feature enables efficient power distribution and management by controlling an external N-channel MOSFET based on the input voltage conditions.

The device also boasts a range of protective features to ensure system reliability. These include programmable current limit, under-voltage lockout, and over-temperature protection. The programmable current limit feature allows designers to set a threshold to prevent excessive current from flowing through the system, safeguarding sensitive components from potential damage.

Additionally, the TPS2411PWR provides a fault report (FAULT) output, which can be used for diagnostic purposes or to signal other system components in the event of an abnormal condition. This proactive alert system enhances the safety and robustness of the overall power management design.

In summary, the TPS2411PWR from Texas Instruments is a feature-rich power management IC that offers a combination of flexibility, protection, and control. Its compact size, coupled with its broad voltage compatibility and protective features, makes it an excellent choice for designers looking to enhance the reliability and efficiency of their power supply systems.

You May Also Be Interested in

Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL
Lowest to $18.2150
Analog Devices Inc.
IC OR CTRLR SRC SELECT 24QFN / OR Controller Source Selector Switch P-Channel 3:1 24-QFN (4x4)
Lowest to $11.6233
Analog Devices Inc.
IC CTRLR DUAL PWRPATH 20QFN
Lowest to $6.1586
Texas Instruments
AUTOMOTIVE, LOW IQ IDEAL DIODE C / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $2.3337
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL / OR Controller N+1 ORing Controller N-Channel 1:1 36-QFN (5x6)
Need more? Email Us
Linear Technology
IC OR CTRLR LOAD SHARE 16DFN
Lowest to $11.2328
Linear Technology
IC OR CTRLR SRC SELECT TSOT23-6
Lowest to $5.2389
Monolithic Power Systems Inc.
CCM/DCM FLYBACK IDEAL DIODE WITH
Lowest to $2.6671
Analog Devices Inc.
IC OR CTRLR N+1 14DFN
Lowest to $17.7116

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2900 $50.3800
54+ $1.8790 $101.4660
83+ $1.8203 $151.0849
114+ $1.7616 $200.8224
147+ $1.7029 $250.3263
197+ $1.5267 $300.7599
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess