EN
  • EN
  • DE

LTC4353IDE#PBF

Part No LTC4353IDE#PBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR LOAD SHARE 16DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Current Sharing Controller
Polarity N-Channel
Delay Time - ON 400ns
Delay Time - OFF 300ns
Operating Supply Current 1.5mA
Supply Voltage - Operating 2.9 V to 18 V
Applications Redundant Power Supplies, Telecom Infrastructure
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-DFN (4x3)
Win Source Part Number 206751-LTC4353IDE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4353IDE#PBF CAD Model

Description

Product Overview: LTC4353IDE#PBF from Linear Technology

The LTC4353IDE#PBF is a robust, high-performance diode-OR controller from Linear Technology, designed to manage power from multiple sources in a redundant or load-sharing configuration. This integrated circuit is engineered to enhance system reliability in servers, telecommunications, and industrial systems where uninterrupted power is critical.

Key Features

  • Diode-OR Control: The LTC4353 replaces power diodes with N-channel MOSFETs, providing a low voltage drop and reducing power consumption significantly compared to traditional diode solutions.
  • Dual Ideal Diode Controller: It manages two power sources, ensuring seamless switching between supply channels without interruption to the load.
  • Reverse Input Protection: The controller safeguards against reverse inputs, preventing potential damage to the system.
  • Adjustable Turn-On Speed: Users can adjust the turn-on speed of the MOSFETs to suit specific application requirements, optimizing performance.
  • Power Good Status Outputs: The LTC4353 provides real-time status outputs that indicate whether the MOSFETs are conducting, allowing for effective system monitoring.

Applications

  • Redundant Power Supplies
  • Industrial Systems
  • Telecommunications Equipment
  • Network Servers and Storage Systems

Product Specifications

The LTC4353IDE#PBF operates over a wide voltage range and is designed for use in systems that require 2.9V to 18V. It comes in a compact 14-lead DFN package, which is ideal for space-constrained applications. The device also features overcurrent protection and a status pin for fault indication, enhancing its utility in complex power management tasks.

Linear Technology's commitment to quality ensures that the LTC4353IDE#PBF is a reliable choice for managing power in critical systems. Its advanced features, such as the capability to control large MOSFETs and its low quiescent current, make it an efficient solution for modern electronic applications where power efficiency and reliability are paramount.

You May Also Be Interested in

Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-MSOP
Lowest to $43.6568
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR N+1 14DFN
Lowest to $17.7116
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-DFN (3x3)
Lowest to $10.1746
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16SOIC
Lowest to $11.6418
Monolithic Power Systems Inc.
CCM/DCM FLYBACK IDEAL DIODE WITH
Lowest to $2.6671
Linear Technology
IC OR CTRLR SRC SELECT 8SOIC
Lowest to $4.8972
Analog Devices Inc.
IC OR CTRLR SRC SELECT 24QFN / OR Controller Source Selector Switch P-Channel 3:1 24-QFN (4x4)
Lowest to $11.6233
Analog Devices Inc.
IC CTRLR DUAL PWRPATH 20QFN
Lowest to $6.1586

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2328 $56.1640
10+ $10.5218 $105.2180
15+ $10.1664 $152.4960
22+ $9.4554 $208.0188
28+ $9.1000 $254.8000
35+ $8.7445 $306.0575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,098 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess