EN
  • EN
  • DE

LTC4417CUF#TRPBF

Part No LTC4417CUF#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT 24QFN  /  OR Controller Source Selector Switch P-Channel 3:1 24-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes
Mfr Analog Devices Inc.
Series PowerPath™
Package Tape & Reel
Type Source Selector Switch
FET Type P-Channel
Internal Switch(s) No
Delay Time - ON 1.4 µs
Delay Time - OFF 700 ns
Current - Supply 28 µA
Voltage - Supply 2.5V ~ 36V
Applications Battery Backup, Handheld/Mobile Devices
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number LTC4417
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names -2735-LTC4417CUF#TRPBFCT,LTC4417CUF#TRPBFCT,LTC4417CUF#TRPBFTR,LTC4417CUF#TRPBF-ND,LTC4417CUF#TRPBFDKR
Standard Package 2,500
Win Source Part Number 1072566-LTC4417CUF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4417CUF#TRPBF CAD Model

Description

Analog Devices Inc. LTC4417CUF#TRPBF PowerPath Controller

The LTC4417CUF#TRPBF from Analog Devices Inc. is a sophisticated integrated circuit designed to manage power distribution within electronic systems. This PowerPath controller ensures seamless transitions between multiple power sources, providing a reliable and efficient solution for applications requiring uninterrupted power supplies.

Key Features

  • Triple Power Input Channels: The LTC4417CUF#TRPBF can connect to three power sources and seamlessly switch between them based on priority and availability, ensuring that the most suitable power source is used.
  • Low Loss PowerPath Selection: With its low on-resistance internal switches, this device minimizes power loss during operation, making it an energy-efficient choice for power-sensitive applications.
  • Adjustable Under-Voltage Lockout: Users can set the under-voltage lockout threshold for each input, ensuring that the device only switches to sources that are within the acceptable voltage range.
  • Wide Operating Voltage Range: The LTC4417CUF#TRPBF operates across a broad voltage range, accommodating various power supply specifications and making it versatile for numerous applications.

Applications

The LTC4417CUF#TRPBF is ideal for systems that require a reliable power source, such as:

  • Portable and battery-powered devices
  • Industrial equipment
  • Automotive power systems
  • Medical devices
  • Redundant power supply systems

Product Specifications

  • Package: The device comes in a compact 20-lead QFN package, suitable for space-constrained applications.
  • Temperature Range: It is designed to operate over a wide temperature range, ensuring reliability under varying environmental conditions.
  • RoHS Compliant: The LTC4417CUF#TRPBF is compliant with RoHS standards, adhering to environmental regulations and ensuring a reduced ecological footprint.

With its robust design and multiple features, the LTC4417CUF#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to enhance their system's power management capabilities. Its ability to intelligently prioritize and switch between power sources ensures that your system maintains uninterrupted operation even in the face of fluctuating power conditions.

You May Also Be Interested in

Texas Instruments
IC OR CTRLR SRC SELECT 8SOIC
Need more? Email Us
Infineon Technologies
OR Controller N-Channel Single 8-Pin SOIC T/R / IC OR CTRLR N+1 8SOIC
Lowest to $6.4071
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16DFN
Lowest to $10.6453
Infineon Technologies
OR Controller N-Channel Single 8-Pin SOIC T/R / IC OR CTRLR N+1 8SOIC
Lowest to $14.5522
Texas Instruments
IC SMART DIODE CTLR 8VSSOP
Lowest to $2.2421
Renesas Electronics America
IC OR CTRLR N+1 8DFN
Lowest to $16.8087
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 8DIP
Lowest to $13.5416
Infineon Technologies
IC OR CTRLR N+1 20QFN
Need more? Email Us
Texas Instruments
AUTOSWITCHING POWER MUX | IC OR CTRLR SRC SELECT 8TSSOP
Lowest to $0.7461

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0181 $55.0905
12+ $9.0405 $108.4860
18+ $8.7580 $157.6440
24+ $8.4755 $203.4120
31+ $8.1930 $253.9830
41+ $7.3454 $301.1614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,510 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess