EN
  • EN
  • DE

LTC4418CUF#TRPBF

Part No LTC4418CUF#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC CTRLR DUAL PWRPATH 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001511-LTC4418CUF#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) OR Controllers, Ideal Diodes
Series PowerPath™
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type Source Selector Switch
FET Type P-Channel
Current - Supply 52 µA
Voltage - Supply 40V
Applications Industrial
Ultra Librarian 3D Model Ultra Librarian LTC4418CUF#TRPBF CAD Model

Description

Analog Devices Inc. LTC4418CUF#TRPBF

The LTC4418CUF#TRPBF is a high-performance power prioritizer integrated circuit from Analog Devices Inc., designed to manage power supplies in systems with multiple sources. This advanced component ensures seamless transitions between two power sources, making it an essential part of a reliable power management system, especially in applications where continuous power is critical.

This prioritizer IC is housed in a compact 20-lead QFN package, which is ideal for space-constrained applications. With a wide operating voltage range from 2.5V to 40V, the LTC4418CUF#TRPBF can accommodate a variety of power sources, including batteries, wall adapters, and supercapacitors. It is particularly suitable for portable devices, automotive applications, and industrial systems where the integrity of the power supply is paramount.

One of the key features of the LTC4418CUF#TRPBF is its ability to automatically switch between two power sources with nearly zero cross-conduction, minimizing the risk of brownouts or power interruptions. The prioritizer also includes a built-in overvoltage protection circuit, which safeguards downstream components from potentially damaging voltage levels.

The device offers flexible control options through its external control pins, which can be used to enable or disable each power path, providing system designers with precise control over their power supply architecture. Additionally, the LTC4418CUF#TRPBF boasts low quiescent current, which is critical for battery-powered applications where power efficiency is a concern.

For systems that require an indication of the active power source, the LTC4418CUF#TRPBF provides an open-drain status output for each input, making it easy to interface with microcontrollers or other monitoring circuits. The product is also designed with robustness in mind, featuring thermal shutdown protection and the ability to withstand reverse battery conditions without damage.

In summary, the LTC4418CUF#TRPBF from Analog Devices Inc. is a versatile and reliable solution for managing dual power supplies in a wide range of electronic systems. Its comprehensive feature set ensures that the device can meet the needs of even the most demanding power management applications.

You May Also Be Interested in

Renesas Electronics America
IC OR CTRLR N+1 8MSOP
Lowest to $3.2236
Fairchild/ON Semiconductor
IC OR CTRLR SRC SELECT 16WLCSP
Lowest to $1.3671
Intersil
IC OR CTRLR N+1 16TSSOP
Lowest to $8.1759
Intersil
IC OR CTRLR N+1 16TSSOP
Lowest to $4.1268
Infineon Technologies
OR Controller N-Channel Single 8-Pin SOIC T/R / IC OR CTRLR N+1 8SOIC
Lowest to $6.4071
Texas Instruments
IC SMART DIODE CTLR 8VSSOP
Lowest to $2.2421
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 16QFN
Lowest to $9.8251
Texas Instruments
OR Controller N-Channel Single 6-Pin TSOT-23 T/R / LM5050-2 High Side OR-ing FET Controller | IC OR CTRLR N+1 6SOT
Lowest to $1.1036
Renesas Electronics America
Automatic Battery Back-Up Switch | IC OR CTRLR SRC SELECT 8SOIC
Lowest to $17.5940

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3715 $50.9720
20+ $5.2279 $104.5580
30+ $5.0645 $151.9350
41+ $4.9011 $200.9451
53+ $4.7378 $251.1034
71+ $4.2477 $301.5867
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,679 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess