EN
  • EN
  • DE

LM74720QDRRRQ1

Part No LM74720QDRRRQ1
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description AUTOMOTIVE, LOW IQ IDEAL DIODE C / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Type N+1 ORing Controller
FET Type N-Channel
Internal Switch(s) No
Current - Output (Max) 2.5A
Current - Supply 27 µA
Voltage - Supply 3V ~ 65V
Applications General Purpose
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-WSON (3x3)
Base Product Number LM74720
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352678-LM74720QDRRRQ1
Ultra Librarian 3D Model Ultra Librarian LM74720QDRRRQ1 CAD Model

Description

The LM74720-Q1 from Texas Instruments is a state-of-the-art smart diode controller designed to provide an efficient solution for automotive and industrial applications requiring diode OR-ing power paths or reverse battery protection. This advanced component is engineered to work with an N-Channel MOSFET, effectively emulating an ideal diode rectifier when connected in series with a power supply line.

Key Features

  • Zero IQ Reverse Current Blocking: The LM74720-Q1 offers impressive reverse current blocking capabilities, ensuring no quiescent current (IQ) is drawn when the MOSFET is off, thus enhancing power efficiency and reducing heat generation.
  • Wide Operating Range: This smart diode controller operates over a broad voltage range from 3V to 65V, accommodating a variety of power systems and ensuring compatibility with a wide range of applications.
  • Automotive Grade: As a Q1 device, it is AEC-Q100 qualified, making it suitable for automotive applications where reliability and performance under extreme conditions are paramount.
  • Ultra-Low ON-State Resistance: By driving an external N-Channel MOSFET, the controller achieves ultra-low ON-state resistance, far surpassing what is possible with a conventional diode, leading to reduced power loss and improved efficiency.

Applications

The LM74720-Q1 is ideal for a variety of applications, including but not limited to:

  • Automotive systems such as infotainment, ECUs, and ADAS where reverse polarity protection is crucial.
  • Industrial power systems requiring efficient power distribution and OR-ing functionality.
  • Telecommunication equipment where redundant power supplies ensure system reliability.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM74720-Q1 smart diode controller is built with robustness in mind, offering thermal shutdown protection and an under-voltage lockout (UVLO) feature. It is designed to meet stringent industry standards, ensuring reliable operation even in the most demanding environments.

For detailed specifications, application notes, and evaluation modules, visit the Texas Instruments website to access comprehensive technical documentation and support for the LM74720-Q1 smart diode controller.

You May Also Be Interested in

Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL
Lowest to $18.2150
Linear Technology
IC OR CTRLR SRC SELECT 8SOIC
Lowest to $4.8972
Texas Instruments
AUTOMOTIVE, LOW IQ IDEAL DIODE C / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $4.5719
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-MSOP
Lowest to $43.6568
Monolithic Power Systems Inc.
CCM/DCM FLYBACK IDEAL DIODE WITH
Lowest to $2.6671
Texas Instruments
AUTOMOTIVE 3.2-V TO 65-V REVERSE / OR Controller N+1 ORing Controller N-Channel 1:1 TSOT-23-8
Lowest to $2.1317
Analog Devices Inc.
IC OR CTRLR SRC SELECT 24QFN / OR Controller Source Selector Switch P-Channel 3:1 24-QFN (4x4)
Lowest to $11.6233
Linear Technology
IC OR CTRLR SRC SELECT TSOT23-6
Lowest to $5.2389
Texas Instruments
AUTOMOTIVE, LOW IQ IDEAL DIODE C / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $2.3337

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3337 $51.3414
53+ $1.9148 $101.4844
81+ $1.8550 $150.2550
112+ $1.7951 $201.0512
145+ $1.7353 $251.6185
193+ $1.5558 $300.2694
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 86,850 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess