EN
  • EN
  • DE

LTC4412HVIS6#TRPBF

Part No LTC4412HVIS6#TRPBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT TSOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Source Selector Switch
Polarity P-Channel
Delay Time - ON 110μs
Delay Time - OFF 13μs
Operating Supply Current 18μA
Supply Voltage - Operating 2.5 V to 36 V
Applications Automotive, Handheld, USB Powered Supplies
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 072628-LTC4412HVIS6#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4412HVIS6#TRPBF CAD Model

Description

Product Overview: LTC4412HVIS6#TRPBF

The LTC4412HVIS6#TRPBF is a low-loss PowerPath controller manufactured by Linear Technology, designed to maintain a seamless transition between two power sources. This high-performance component is ideal for systems that require a reliable power supply, ensuring that the load is effectively powered from the highest priority source available.

Key Features

  • Low On-Resistance: Its internal MOSFET has an extremely low on-resistance, enabling efficient power transfer and minimal voltage drop across the switch.
  • Automatic Switching: The device automatically switches between power sources without intervention, prioritizing the supply with the higher voltage.
  • Wide Operating Voltage Range: It operates over a wide voltage range, accommodating various power supply specifications.
  • Reverse Battery Protection: Integrated reverse battery protection safeguards the IC and the system from potential damage due to reverse connections.
  • Thermal Protection: The LTC4412HVIS6#TRPBF includes over-temperature protection, ensuring reliable operation under a range of temperature conditions.
  • Compact Package: Available in a small SOT-23 package, it is suitable for space-constrained applications.

Applications

The LTC4412HVIS6#TRPBF is versatile and can be used in a variety of applications, such as:

  • Redundant Power Supply Systems
  • Portable and Battery-Powered Devices
  • Automotive and Marine Electronics
  • Industrial Power Management
  • Or-ing Diode Replacement

Quality and Reliability

Linear Technology ensures that the LTC4412HVIS6#TRPBF meets the highest standards of quality and reliability. It is designed for robust performance in demanding environments, making it a preferred choice for critical applications where continuous power is essential.

Ordering Information

The LTC4412HVIS6#TRPBF is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. The '#TRPBF' suffix indicates lead-free and RoHS-compliant packaging, aligning with environmental standards and regulations.

You May Also Be Interested in

Texas Instruments
IC OR CTRLR N+1 6SOT
Lowest to $1.4004
Texas Instruments
IC SMART DIODE CTLR 8VSSOP
Lowest to $2.2421
Texas Instruments
AUTOSWITCHING POWER MUX | IC OR CTRLR SRC SELECT 8TSSOP
Lowest to $0.7461
Texas Instruments
IC OR CTRLR N+1 6SOT
Lowest to $2.9042
Texas Instruments
OR Controller N-Channel Single 6-Pin TSOT-23 T/R / LM5050-2 High Side OR-ing FET Controller | IC OR CTRLR N+1 6SOT
Lowest to $1.1036
Maxim Integrated
IC OR CTRLR N+1 16QSOP
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP
Lowest to $7.3309
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 16QFN
Lowest to $9.8251
Infineon Technologies
IC OR CTRLR N+1 20QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6873 $51.5603
27+ $3.8460 $103.8420
41+ $3.7258 $152.7578
56+ $3.6056 $201.9136
72+ $3.4854 $250.9488
97+ $3.1249 $303.1153
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,260 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess