EN
  • EN
  • DE

LTC4358IDE#PBF

Part No LTC4358IDE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR N+1 14DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168617-LTC4358IDE#PBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) OR Controllers, Ideal Diodes
Package Tube
Product Status Active
FET Type N-Channel
Voltage - Supply 9V ~ 26.5V
Operating Temperature -40°C ~ 85°C
Ultra Librarian 3D Model Ultra Librarian LTC4358IDE#PBF CAD Model

Description

Analog Devices Inc. LTC4358IDE#PBF - Ideal Diode Controller

The LTC4358IDE#PBF from Analog Devices Inc. is a high-performance ideal diode controller that is designed to replace power Schottky diodes in high-efficiency power management applications. This advanced electronic component ensures low power loss and heat dissipation by effectively controlling an external N-channel MOSFET to emulate an ideal diode function.

With its wide operating voltage range of 9V to 80V, the LTC4358 is versatile enough to be used in a variety of systems including automotive, telecom, datacom, and industrial applications. The device is capable of withstanding high transient voltage events, making it particularly suitable for harsh electrical environments.

The LTC4358IDE#PBF offers a seamless transition between forward and reverse conduction, which prevents any reverse current flow from the output to the input when the input voltage falls below the output voltage. This feature is critical in applications such as redundant power supplies and OR-ing diodes in systems that cannot tolerate reverse current.

One of the key benefits of using the LTC4358 is its low forward voltage drop. The controller drives the gate of an N-channel MOSFET to a forward voltage drop of just 20mV to 30mV, which is significantly lower than that of a Schottky diode. This results in reduced power loss and improved power efficiency, which is essential for battery-powered devices and energy-sensitive applications.

The LTC4358IDE#PBF also integrates a number of protection features such as overcurrent protection and thermal shutdown. These features enhance the reliability and longevity of the end application by preventing damage due to excessive current or overheating.

Packaged in a compact 12-lead DFN (4mm × 3mm) with an operating temperature range of -40°C to 125°C, the LTC4358IDE#PBF is designed for space-constrained applications that require high reliability and performance. Its robust design and advanced features make it a preferred choice for engineers looking to optimize their power management systems.

Overall, the LTC4358IDE#PBF ideal diode controller is a high-quality solution for creating efficient, reliable, and compact power management circuits, ensuring that your electronic systems operate at their best.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR SRC SELECT 10DFN
Lowest to $50.0500
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-MSOP
Lowest to $43.6568
Monolithic Power Systems Inc.
CCM/DCM FLYBACK IDEAL DIODE WITH
Lowest to $2.6671
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16SOIC
Lowest to $11.6418
Analog Devices Inc.
IC OR CTRLR SRC SELECT 8MSOP / OR Controller Source Selector Switch P-Channel 2:1 8-MSOP
Lowest to $10.5580
Linear Technology
IC OR CTRLR SRC SELECT TSOT23-6
Lowest to $5.2389
Texas Instruments
AUTOMOTIVE, LOW IQ IDEAL DIODE C / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $2.3337
Analog Devices Inc.
IC OR CTRLR SRC SELECT 24QFN / OR Controller Source Selector Switch P-Channel 3:1 24-QFN (4x4)
Lowest to $11.6233
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL
Lowest to $18.2150

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.7116 $53.1348
7+ $14.5326 $101.7282
11+ $14.0785 $154.8635
15+ $13.6243 $204.3645
19+ $13.1702 $250.2338
26+ $11.8078 $307.0028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 920 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess