EN
  • EN
  • DE

LTC4421CUHE#TRPBF

Part No LTC4421CUHE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description HP PRIORTIZED POWERPATH CONTROLL / OR Controller N+1 ORing Controller N-Channel 1:1 36-QFN (5x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Type N+1 ORing Controller
FET Type N-Channel
Internal Switch(s) No
Delay Time - ON 1.3 µs
Delay Time - OFF 1.4 µs
Current - Supply 530 µA
Voltage - Supply 3V ~ 36V
Applications Battery Backup, Industrial
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 36-WFQFN Exposed Pad
Supplier Device Package 36-QFN (5x6)
Base Product Number LTC4421
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 161-LTC4421CUHE#TRPBFTR
Standard Package 2,500
Win Source Part Number 1072570-LTC4421CUHE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4421CUHE#TRPBF CAD Model

Description

Analog Devices Inc.'s LTC4421CUHE#TRPBF: Robust PowerPath Controller for Critical Applications

The LTC4421CUHE#TRPBF is a high-performance PowerPath controller designed by Analog Devices Inc., a leader in the field of high-performance analog technology. This advanced power management IC is engineered to provide seamless power switchover between two supplies, ensuring a reliable and continuous power supply for critical systems.

Key Features:

  • Dual Input PowerPath Controller: The LTC4421CUHE#TRPBF intelligently manages power between two input sources, which can be prioritized based on user preference or automatically based on voltage levels.
  • Wide Operating Voltage Range: With an operating range from 2.5V to 5.5V, this device is versatile enough to accommodate a variety of low voltage applications, from portable devices to industrial systems.
  • Low Quiescent Current: The controller is designed for efficiency, consuming a low quiescent current, which is crucial for battery-powered applications where power conservation is essential.
  • Fast Switchover Capability: The LTC4421CUHE#TRPBF can switch between supplies in microseconds, ensuring that sensitive loads are not disrupted during power source transitions.
  • Overcurrent Protection: This device includes built-in overcurrent protection to safeguard both the power sources and the load from potential damage caused by excessive current draw.
  • Robust Packaging: The controller is available in a 20-lead QFN package, which is compact and suitable for space-constrained applications while offering excellent thermal performance.

Applications:

The LTC4421CUHE#TRPBF is ideal for a wide range of applications where uninterrupted power is critical. This includes:

  • Redundant Power Systems
  • Portable and Battery-powered Equipment
  • Automotive and Industrial Systems
  • Medical Devices
  • Uninterruptible Power Supplies (UPS)

Conclusion:

With its robust feature set and reliable performance, the LTC4421CUHE#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to enhance the resilience and efficiency of their power management systems. Its fast switchover, wide operating range, and low power consumption make it a versatile solution for a multitude of applications where power integrity cannot be compromised.

You May Also Be Interested in

Analog Devices Inc.
IDEAL DIODE CNTR W/ REVERSE IN P
Lowest to $3.7732
Analog Devices Inc.
36V, L LOSS PWRPATH CNTR IN SOT
Lowest to $2.8299
Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $8.1493
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 12MSOP
Lowest to $11.6418
Texas Instruments
LM74930QRGERQ1
Lowest to $14.6617
Analog Devices Inc.
IC OR CTRLR SRC SELECT 24QFN
Lowest to $9.4632
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 12MSOP
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16SSOP
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 12MSOP
Lowest to $11.6418

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess