EN
  • EN
  • DE

TPS2066CDGNEVM-015

Part No TPS2066CDGNEVM-015
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MODULE FOR TPS2066C-015 / TPS2066CDGN USB Power Switch Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose Power Management, Power Distribution Switch (Load Switch)
Embedded No
Utilized IC / Part TPS2066C
Primary Attributes 2-Channel (Dual)
Secondary Attributes 4.5V ~ 5.5V Supply
Supplied Contents Board(s)
Win Source Part Number 792477-TPS2066CDGNEVM-015
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 1
Family Name TPS2066
Introduction Date November 22, 2012
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS2066CDGNEVM-015 CAD Model

Description

The TPS2066CDGNEVM-015 is a comprehensive evaluation module designed for the TPS2066C, a single-channel, current-limited, power-distribution switch from Texas Instruments. This module is an essential tool for designers and engineers who want to assess the functionality and performance of the TPS2066C in various applications, including USB hubs, laptops, and other portable devices where power distribution needs to be controlled and protected.

Key Features and Benefits

  • Single Channel Power Switch: The evaluation module features a single channel, 2.5A power switch, allowing for detailed testing of the TPS2066C's capabilities in managing power distribution.
  • Adjustable Current Limit: Users can evaluate the adjustable current limit feature of the TPS2066C, which is crucial for protecting downstream circuits from excessive current that could potentially cause damage.
  • Thermal and Overcurrent Protection: The module demonstrates the TPS2066C's built-in thermal shutdown and overcurrent protection, providing a safe and reliable power management solution.
  • Reverse Voltage Protection: With reverse voltage protection, the evaluation module ensures that the power switch and connected loads are safeguarded against incorrect power supply connections.
  • Easy to Use: The TPS2066CDGNEVM-015 is designed for ease of use, with clear markings and test points that facilitate quick setup and testing.

Application Areas

The versatility of the TPS2066C makes the TPS2066CDGNEVM-015 suitable for a wide range of applications, including:

  • USB-powered devices and USB hubs
  • Portable and battery-powered equipment
  • Peripheral power management
  • Hot-swap power supplies

Package Contents and Additional Information

The TPS2066CDGNEVM-015 evaluation module package includes the evaluation board for the TPS2066C power switch, comprehensive documentation, and a user guide to assist in setup and operation. For further technical details, application notes, and support, users can visit the Texas Instruments website or contact their support team directly.

You May Also Be Interested in

ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess