EN
  • EN
  • DE

MSC1210EVM

Part No MSC1210EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Product Status Obsolete
Type Data Acquisition
Function ADC, DAC
Utilized IC / Part MSC1210
Supplied Contents Board(s)
Base Product Number MSC1210
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 241152-MSC1210EVM
Ultra Librarian 3D Model Ultra Librarian MSC1210EVM CAD Model

Description

The MSC1210EVM (Evaluation Module) from Texas Instruments is a sophisticated, high-performance device that is designed to facilitate the testing and development of applications using the MSC1210, a precision analog-to-digital converter with a 8051 microcontroller and flash memory.

  • This highly integrated system-on-chip solution is ideal for a wide range of measurement applications, including temperature, pressure, and flow monitoring, as well as industrial process control.
  • The MSC1210EVM provides an efficient and cost-effective platform for developers to evaluate and understand the functionality and features of the MSC1210.
  • It features a full set of input and output options, including an onboard reference, an analog input, and an external crystal oscillator.
  • The board also includes a serial interface for easy connection to a PC or other devices, allowing users to quickly and easily test the performance of the MSC1210 in their specific application.
  • The evaluation module is equipped with a USB-based emulator that provides a convenient interface for programming the MSC1210’s flash memory and debugging the user’s application software.
  • The emulator also allows users to monitor the device's operation in real-time, which can be invaluable in troubleshooting and optimizing application software.
  • The MSC1210EVM is designed for flexibility and ease of use.
  • It includes jumpers and test points that allow users to configure the device and monitor its operation.
  • The board also includes software that provides a user-friendly interface for programming and testing the device.
  • This software can be used to set up and control the MSC1210, as well as to collect and analyze data from the device.
  • In summary, the MSC1210EVM from Texas Instruments is an invaluable tool for developers working with the MSC1210.
  • It provides a flexible and user-friendly platform for understanding the device's capabilities and optimizing its performance in specific applications.
  • Whether you're developing a new product or improving an existing one, the MSC1210EVM can help you get the most out of the MSC1210.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess