EN
  • EN
  • DE

ONET4291TY

Part No ONET4291TY
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description IC TRANSIMPEDANCE AMP DIESALE / Transimpedance Amplifier IC Optical Networks Diesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Texas Instruments
Package Bulk
Product Status Active
Type Transimpedance Amplifier
Applications Optical Networks
Mounting Type Surface Mount
Supplier Device Package Diesale
Base Product Number ONET4291
Standard Package 340 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.33.0001
Win Source Part Number 811167-ONET4291TY
Ultra Librarian 3D Model Ultra Librarian ONET4291TY CAD Model

Description

The ONET4291TY from Texas Instruments is a high-performance, low-power transimpedance amplifier (TIA) designed to provide exceptional signal amplification in optical networking applications. This advanced TIA is an integral component for systems that require precise and reliable conversion of optical signals into electrical signals, ensuring high-speed communication in data centers, telecommunications, and other high-bandwidth networking environments.

Key Features:

  • Wide Bandwidth: The ONET4291TY boasts a wide bandwidth that enables it to support various data rates, making it versatile for multiple applications and protocols.
  • Low Noise: Engineered to have low input-referred noise, this TIA ensures a clean and stable signal, which is crucial for maintaining the integrity of the data being transmitted.
  • High Gain: With high transimpedance gain, the device amplifies weak optical signals without compromising signal quality, allowing for longer transmission distances.
  • Adjustable Bandwidth: The bandwidth of the ONET4291TY can be adjusted to match the specific requirements of the application, providing flexibility and optimizing performance.
  • Single Supply Voltage: Operating on a single 3.3V supply voltage, this TIA simplifies power supply design and reduces power consumption, making it an energy-efficient choice.
  • Differential Outputs: The differential outputs of the ONET4291TY reduce common-mode noise and improve signal integrity, which is essential for high-speed data transmission.

Applications:

  • 10G/40G/100G Optical Receivers
  • Active Optical Cables
  • SFP+ and QSFP Modules
  • Line Cards and Transponders
  • Fiber to the Home (FTTH)

The ONET4291TY is a testament to Texas Instruments' commitment to providing cutting-edge technology for the optical communication market. Its robust design and advanced features make it a top choice for designers looking to enhance system performance while maintaining power efficiency. Whether for upgrading existing systems or developing new ones, the ONET4291TY is a reliable and high-quality solution for your optical networking needs.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSIMPEDANCE AMP 24QFN / Transimpedance Amplifier IC LIDAR Receiver, Industrial Imaging 24-QFN (4x4)
Lowest to $32.0150
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Smart Card 8-SOIC
Lowest to $4.2615
Maxim Integrated
8 X 4 VIDEO XPOINT SWITCH / Amplifier IC Testing Equipment 40-PDIP
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $2.1666
Texas Instruments
IC AMP COMP 14SOIC / Amplifier, Comparator IC 14-SOIC
Need more? Email Us
Analog Devices Inc.
INSTRUMENTATION AMPLIFIER / Variable Gain Amplifier IC 16-SBDIP
Need more? Email Us
Texas Instruments
IC AMP COMP 8SOIC / Amplifier, Comparator IC 8-SOIC
Lowest to $1.9586
Skyworks Solutions Inc.
IC OP AMP ISOLATION 16-SOIC / IC
Lowest to $13.9701

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6939 $51.7146
33+ $3.0309 $100.0197
52+ $2.9362 $152.6824
71+ $2.8415 $201.7465
92+ $2.7468 $252.7056
122+ $2.4626 $300.4372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess