EN
  • EN
  • DE

DS2711EVKIT+

Part No DS2711EVKIT+
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL KIT DS2711 (LOOSE CELL NIMH  /  DS2711 Battery Charger Power Management Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Type Power Management
Function Battery Charger
Utilized IC / Part DS2711
Supplied Contents Board(s)
Base Product Number DS2711
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Other Names 175-DS2711EVKIT+
Standard Package 1
Win Source Part Number 1024506-DS2711EVKIT+
Ultra Librarian 3D Model Ultra Librarian DS2711EVKIT+ CAD Model

Description

Maxim Integrated DS2711EVKIT+ Evaluation Kit

The DS2711EVKIT+ from Maxim Integrated is a comprehensive evaluation kit designed to facilitate the testing and assessment of the DS2711 NiMH battery charger integrated circuit. This versatile kit is essential for engineers and developers who need to expedite the prototyping and development process for applications requiring efficient charging solutions for nickel-metal hydride (NiMH) batteries.

The DS2711EVKIT+ includes a fully assembled and tested evaluation board that showcases the capabilities of the DS2711 charger IC. This IC is optimized for charging one to four AA or AAA NiMH cells, making it an ideal solution for a wide range of portable electronic devices. With its advanced features, the DS2711 ensures a fast, safe, and complete charge for NiMH batteries, which is critical for maintaining their longevity and performance.

Key features of the DS2711EVKIT+ evaluation kit include:

  • Support for charging 1 to 4 AA or AAA NiMH cells.
  • Adjustable charge rate via on-board resistors or external control.
  • Temperature sensing for safe charging operations.
  • LED indicators for charge status, providing a visual representation of the charging process.
  • Pre-installed jumpers and test points for easy measurement and modification of the circuit parameters.

The evaluation board is equipped with robust protection mechanisms such as temperature and voltage sensing, which work in conjunction to prevent overcharging and overheating of the batteries. This ensures that the charging process is not only efficient but also secure for the user and the device.

For developers and engineers who require a detailed analysis of the charging process, the DS2711EVKIT+ comes with comprehensive documentation. This includes a detailed user guide, schematics, and application notes that provide valuable insights into the operation and optimization of the charger IC within various applications.

Overall, the DS2711EVKIT+ from Maxim Integrated is an indispensable tool for anyone looking to incorporate reliable and efficient NiMH battery charging capabilities into their electronic designs. With its user-friendly features and extensive support materials, the evaluation kit simplifies the development process and accelerates the time-to-market for new products.

You May Also Be Interested in

Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess