EN
  • EN
  • DE

ISO7721DEVM

Part No ISO7721DEVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description ISO7721D EVALUATION MODULE  /  ISO7721D Digital Isolator Interface Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Type Interface
Function Digital Isolator
Utilized IC / Part ISO7721D
Primary Attributes 2-Channel (Dual)
Supplied Contents Board(s)
Base Product Number ISO7721
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 296-45384,296-ISO7721DEVM,296-45384-ND
Standard Package 1
Win Source Part Number 1022151-ISO7721DEVM
Ultra Librarian 3D Model Ultra Librarian ISO7721DEVM CAD Model

Description

ISO7721DEVM - High-Speed, Robust EMC Reinforced Dual-Channel Digital Isolator Evaluation Module from Texas Instruments

The ISO7721DEVM from Texas Instruments is a comprehensive evaluation module designed to demonstrate the capabilities of the ISO7721 high-speed, reinforced dual-channel digital isolator. This device is perfect for engineers and designers looking to test the features and performance of the ISO7721 in their applications.

The ISO7721 is a robust electromagnetically compatible (EMC) component that provides two isolated channels with a signaling rate up to 100 Mbps. With its reinforced isolation design, the ISO7721DEVM offers an isolation voltage of 5000 Vrms for 1 minute per UL 1577 and is suitable for safety-related applications requiring higher working voltages and longer lifetime guarantees.

The evaluation module is equipped with a variety of features that make it easy to integrate and use in a range of applications. These include industrial automation, motor control, medical equipment, and power supplies. Its low propagation delay and jitter are ideal for high-speed digital signals, while the robust EMC performance ensures reliable operation in electrically noisy environments.

The ISO7721DEVM showcases the device's fail-safe design, which ensures that the output defaults to a known state when the input power is lost. This is critical for safety-critical applications where signal integrity is paramount. Additionally, the module provides edge rate control, which helps to reduce radiated emissions when switching.

With its wide operating temperature range and high electromagnetic interference (EMI) immunity, the ISO7721DEVM is designed to meet the stringent requirements of industrial applications. The evaluation module also includes provisions for testing the transient immunity and emissions, allowing users to thoroughly assess the isolator's performance under various conditions.

Overall, the ISO7721DEVM serves as an indispensable tool for engineers looking to explore the features and integrate the ISO7721 digital isolator into their designs, ensuring both performance and compliance with safety standards.

You May Also Be Interested in

Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Texas Instruments
EVALUATION MODULE
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess