EN
  • EN
  • DE
  • IT

EVAL2EDL05I06PFTOBO1

Part No EVAL2EDL05I06PFTOBO1
Manufacturer Infineon Technologies
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD  /  2EDL05I06-PF Gate Driver Power Management Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Infineon Technologies
Series CoolMOS™
Package Bulk
Type Power Management
Function Gate Driver
Utilized IC / Part 2EDL05I06-PF
Supplied Contents Board(s)
Base Product Number EVAL2EDL05
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Other Names 448-EVAL2EDL05I06PFTOBO1,SP001114676
Standard Package 1
Win Source Part Number 1022608-EVAL2EDL05I06PFTOBO1
Ultra Librarian 3D Model Ultra Librarian EVAL2EDL05I06PFTOBO1 CAD Model

Description

The Infineon Technologies EVAL2EDL05I06PFTOBO1 is a CoolMOS™ gate driver from Infineon Technologies.

  • Manufacturer: Infineon Technologies
  • Product Type: Power management development board, kit, programmer
  • Packaging: bulk
  • Standard Package: 1
  • Supplied Contents: board(s)
  • Primary Attributes: N/A
  • Used With IC/Part: 2EDL05I06-PF
  • Win Source Part Number: 1022608-EVAL2EDL05I06PFTOBO1

You May Also Be Interested in

Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess