EN
  • EN
  • DE

LV8860VGEVB

Part No LV8860VGEVB
Manufacturer ON Semiconductor
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR LB8860V  /  LV8860V Motor Controller/Driver Power Management Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr onsemi
Package Box
Type Power Management
Function Motor Controller/Driver
Utilized IC / Part LV8860V
Supplied Contents Board(s)
Base Product Number LV8860
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names LV8860VGEVBOS
Standard Package 1
Win Source Part Number 1020592-LV8860VGEVB
Ultra Librarian 3D Model Ultra Librarian LV8860VGEVB CAD Model

Description

ON Semiconductor LV8860VGEVB Evaluation Board

The LV8860VGEVB from ON Semiconductor is a comprehensive evaluation board designed for engineers and developers to assess the performance and capabilities of the LV8860V stepper motor driver. This evaluation board provides an excellent platform for testing the functionalities of the LV8860V, which is a highly integrated motor driver IC that is particularly suitable for driving bipolar stepper motors.

The LV8860V IC is known for its high efficiency and low vibration, which makes it an ideal choice for applications requiring precise motor control and quiet operation. It supports a wide range of power supply voltages and comes with built-in features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring reliable performance and safety in various operating conditions.

The LV8860VGEVB evaluation board is equipped with all the necessary components and circuitry to facilitate quick and easy experimentation. It includes connectors and headers for interfacing with external control hardware, as well as jumpers and potentiometers for adjusting motor parameters such as current and decay modes. The board's layout is optimized for heat dissipation and signal integrity, ensuring stable operation during extended testing periods.

Users can leverage the LV8860VGEVB to develop and fine-tune their stepper motor applications before moving on to the design and production stages. This board is particularly useful for prototyping in sectors like automation, robotics, and 3D printing, where precise motor control is crucial.

ON Semiconductor provides comprehensive support for the LV8860VGEVB, including detailed documentation, schematic diagrams, and application notes. This support material is designed to help users maximize the potential of the evaluation board and the LV8860V stepper motor driver, accelerating the development process and reducing time to market.

In summary, the LV8860VGEVB from ON Semiconductor is an indispensable tool for any developer looking to harness the power and precision of the LV8860V stepper motor driver, providing a flexible and user-friendly platform for testing and development.

You May Also Be Interested in

STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess