EN
  • EN
  • DE

STEVAL-ISS001V1

Part No STEVAL-ISS001V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Power Management
Function Uninterruptible Power Supply (UPS)
Embedded No
Utilized IC / Part ST72F324J6T6
Primary Attributes 2.5 ~ 3 Minute Backup Time, 8 Hour Recharge Time
Supplied Contents Board(s)
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.5100
Win Source Part Number 897844-STEVAL-ISS001V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISS001V1 CAD Model

Description

The STEVAL-ISS001V1 is a comprehensive demonstration and development platform from STMicroelectronics, designed to provide a versatile and highly integrated solution for the rapid development of IoT and industrial sensor applications. This board is specifically tailored for motion and environmental sensor evaluation, leveraging the advanced capabilities of ST's sensor portfolio.

Key Features

  • Integrated Sensors: Equipped with a range of sensors including accelerometers, gyroscopes, magnetometers, and environmental sensors for temperature, humidity, and pressure measurements.
  • Microcontroller: Features a powerful STM32 microcontroller as the core processing unit, ensuring efficient data handling and processing capabilities.
  • Connectivity: Offers various connectivity options such as USB, CAN, and GPIOs for flexible interfacing with other devices and systems.
  • Development Support: Compatible with the ST software development ecosystem, including STM32Cube software libraries and development tools for easy programming and customization.
  • Expansion Capabilities: Includes expansion connectors that are compatible with Arduino Uno R3 and ST morpho, allowing for the addition of extra functionality and modules.

Applications

The STEVAL-ISS001V1 platform is ideal for a wide array of applications, including but not limited to:

  • IoT devices and smart sensors
  • Wearable devices
  • Industrial monitoring and control systems
  • Home automation
  • Asset tracking and navigation systems

Package Contents

The STEVAL-ISS001V1 development kit comes with the main evaluation board, comprehensive documentation, and software examples to kick-start the development process. It is a ready-to-use package for engineers and developers looking to explore the capabilities of ST's sensors and microcontrollers.

You May Also Be Interested in

Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess