EN
  • EN
  • DE

TPD1S514-3YZR

Part No TPD1S514-3YZR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC USB CHARGER OVP 12DSBGA / Family USB Charger Over Voltage, Surge and ESD Protection for V(BUS) PIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Applications USB Overvoltage Protection Controller
Current - Supply 270μA
Supply Voltage (V) 3.5V ~ 13.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 12-UFBGA, DSBGA
Supplier Device Package 12-DSBGA
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800715-TPD1S514-3YZR
Ultra Librarian 3D Model Ultra Librarian TPD1S514-3YZR CAD Model

Description

The TPD1S514-3YZR from Texas Instruments is a single-chip solution specifically designed to provide comprehensive protection for USB interfaces. This highly integrated device is optimized for USB Type-C and Standard-A power bus and data line applications. The TPD1S514-3YZR is housed in a compact, leadless DSBGA package, making it ideal for space-constrained designs.

Key Features

  • Integrated Protection: The device integrates a 5.5-V, 1.5-A power switch with over-current, over-voltage, under-voltage, and reverse-current protection, ensuring the USB interface is shielded from various electrical hazards.
  • ESD Protection: It features ±8-kV Contact and ±15-kV Air-Gap ESD protection on the VBUS pin, in accordance with the IEC 61000-4-2 standard, providing robust defense against electrostatic discharges.
  • Low RON: With a low on-resistance of just 80 mΩ (typical), the power switch ensures minimal voltage drop and power loss, enhancing the efficiency of the USB interface.
  • Charging Port Control: The TPD1S514-3YZR supports both USB 2.0 and USB 3.0 data rates and offers a charging port control logic feature, which is compliant with the USB Battery Charging Specification Rev 1.2.

Applications

The TPD1S514-3YZR is suitable for a wide range of applications where USB interface protection is critical. These include:

  • Smartphones and Tablets
  • Portable Electronics
  • Wearable Devices
  • USB Hubs, Peripherals, and Accessories
  • Notebooks and Ultrabooks

Technical Specifications

Parameter Value
Package Type DSBGA-6
Operating Temperature Range -40°C to +85°C
Input Voltage (VIN) 4.4 V to 5.5 V
Switch On-Resistance (RON) 80 mΩ (typical)

Overall, the TPD1S514-3YZR from Texas Instruments stands out as a versatile and reliable choice for protecting USB interfaces in a variety of electronic devices, ensuring both safety and functionality in the face of electrical disturbances.

You May Also Be Interested in

NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
STMicroelectronics
DISCRETE
Lowest to $4.4879
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6449 $51.5920
190+ $0.5292 $100.5480
295+ $0.5126 $151.2170
405+ $0.4961 $200.9205
525+ $0.4796 $251.7900
700+ $0.4300 $301.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 173,806 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess