EN
  • EN
  • DE

TCP-3127H-DT

Part No TCP-3127H-DT
Manufacturer ON Semiconductor
Catalog RF Misc ICs and Modules
Description IC PTIC TUNABLE 2.7PF WLCSP / RF IC Analog Tunable Capacitor 700MHz ~ 2.7GHz 8-WLCSP (0.83x0.65)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Function Analog Tunable Capacitor
Frequency 700MHz ~ 2.7GHz
Mounting Type Surface Mount
Package / Case 8-XFBGA, WLCSP
Supplier Device Package 8-WLCSP (0.83x0.65)
Base Product Number TCP-3127
Standard Package 4,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 936263-TCP-3127H-DT
Ultra Librarian 3D Model Ultra Librarian TCP-3127H-DT CAD Model

Description

The ON Semiconductor TCP-3127H-DT is a cutting-edge, high-performance integrated circuit that stands out in the realm of power management technology. This robust component is designed to cater to a wide array of applications, including but not limited to, consumer electronics, automotive systems, industrial equipment, and communication devices.

Key Features

  • High Efficiency: The TCP-3127H-DT boasts an exceptional efficiency rating, which is crucial for reducing power loss and heat generation in sensitive electronic systems.
  • Compact Design: With its miniature footprint, this product is ideal for space-constrained applications, allowing for more compact and streamlined designs.
  • Robust Thermal Performance: Engineered to operate reliably in a wide temperature range, the TCP-3127H-DT is suitable for use in environments that experience extreme thermal conditions.
  • Flexible Application: The versatility of this IC makes it an excellent choice for a variety of power management tasks, including voltage regulation, power supply control, and energy conversion.

Product Specifications

The TCP-3127H-DT is equipped with a range of features that ensure its reliability and effectiveness in managing power within electronic systems:

  • Input Voltage Range: Optimized for operation with a wide input voltage range, accommodating various power sources and conditions.
  • Output Voltage Accuracy: Delivers precise output voltage, ensuring the stability and performance of the connected components.
  • Protection Features: Includes multiple built-in protection mechanisms such as overcurrent protection, thermal shutdown, and under-voltage lockout to safeguard against potential damage from electrical anomalies.
  • Package Type: Available in a durable package that ensures longevity and resilience against physical and environmental stressors.

Applications

The TCP-3127H-DT is a versatile component that can be integrated into a diverse range of products. Its high efficiency and reliable performance make it particularly well-suited for applications such as:

  • Portable Electronic Devices
  • Automotive Electronics
  • Power Supply Units
  • Industrial Control Systems
  • Networking and Telecommunications Equipment

In conclusion, the ON Semiconductor TCP-3127H-DT is an exceptional power management solution that offers a blend of efficiency, compactness, and reliability. Its comprehensive feature set and flexible application potential make it a valuable addition to any electronic system design.

You May Also Be Interested in

MACOM Technology Solutions
PHASE DETECTOR,EPOXY ENCAP.,CS12
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
5G DUAL CH SWITCH & LNA MODULE,
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 40.5GHZ - 43.5GHZ
Need more? Email Us
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6828 $60.1452
22+ $5.4828 $120.6216
33+ $5.3118 $175.2894
45+ $5.1409 $231.3405
59+ $4.9688 $293.1592
78+ $4.4548 $347.4744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,980 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess