EN
  • EN
  • DE

TPA6135A2RTER

Part No TPA6135A2RTER
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO .025W STER 16WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 25mW x 2 @ 16 Ohm
Supply Voltage - Operating 2.3 V to 5.5 V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-WQFN (3x3)
Dimension 16-WFQFN Exposed Pad
Win Source Part Number 1111071-TPA6135A2RTER
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA6135A2RTER CAD Model

Description

The TPA6135A2RTER is a high-fidelity audio amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of TI's extensive range of audio amplifiers that cater to a wide array of applications, from consumer electronics to professional audio systems.

Key Features

  • Output Power: The TPA6135A2RTER delivers an impressive output power, enabling it to drive a variety of headphones with different impedance levels without sacrificing audio quality.
  • Signal-to-Noise Ratio (SNR): With a high SNR, this amplifier ensures a clean and clear audio output, minimizing the background noise for an enhanced listening experience.
  • Power Supply Range: It operates over a wide power supply range, making it versatile for use in different electronic devices and systems.
  • Efficiency: Designed for optimal efficiency, the TPA6135A2RTER conserves power while delivering high-quality audio, which is particularly beneficial for battery-powered devices.
  • Form Factor: The compact form factor of the TPA6135A2RTER makes it an ideal choice for space-constrained applications, such as portable media players and smartphones.
  • Thermal Protection: The amplifier comes with built-in thermal protection, ensuring reliability and longevity even under high operating temperatures.

Applications

The TPA6135A2RTER is suited for a broad range of applications, including but not limited to:

  • Mobile Phones and Tablets
  • Portable Media Players
  • Laptop and Desktop Computers
  • Home Theater Systems
  • Professional Audio Equipment

Product Quality and Support

Texas Instruments is known for its commitment to quality and reliability. The TPA6135A2RTER is built to meet high standards, ensuring that it performs consistently over time. Additionally, TI provides comprehensive technical support and detailed documentation, including datasheets, application notes, and design resources to assist developers in integrating this audio amplifier into their products effectively.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9158 $52.4844
42+ $2.3925 $100.4850
65+ $2.3177 $150.6505
90+ $2.2430 $201.8700
116+ $2.1682 $251.5112
155+ $1.9439 $301.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,325 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess