The ADAU1592ACPZ is a high-performance, audio power amplifier designed by Analog Devices Inc., a renowned leader in the semiconductor industry. This class-D amplifier is known for its efficiency and is commonly used in a variety of audio applications, ranging from professional audio systems to consumer electronics.
Key Features:
- High Efficiency: The ADAU1592ACPZ offers exceptional efficiency, which reduces power consumption and heat dissipation, making it suitable for energy-sensitive applications.
- Output Power: Capable of delivering up to 2 x 25 W into 8 Ω loads or 2 x 50 W into 4 Ω loads, this amplifier can drive a wide range of speakers with clarity and power.
- Signal-to-Noise Ratio (SNR): With a high SNR, the ADAU1592ACPZ ensures minimal noise and distortion, providing clean and clear audio output.
- Thermal Overload Protection: The built-in thermal protection circuitry safeguards the amplifier against overheating, ensuring long-term reliability.
- Integrated Pop & Click Suppression: The device includes features to minimize pop and click noises during power cycling, improving user experience.
- Compact Size: The ADAU1592ACPZ comes in a compact 48-lead LFCSP (7 mm x 7 mm) package, making it easy to integrate into space-constrained designs.
Applications:
The flexibility and performance of the ADAU1592ACPZ make it an ideal choice for a broad array of audio applications, including:
- Home Theater Systems
- Active Speakers
- Soundbars
- Automotive Audio Systems
- Portable Audio Devices
Technical Specifications:
Parameter
Value
Supply Voltage
14.4 V to 26.4 V
Operating Temperature
-40°C to +85°C
Amplifier Class
Class D
Package
48-lead LFCSP (7 mm x 7 mm)
For designers and engineers looking for a robust audio amplification solution, the ADAU1592ACPZ from Analog Devices Inc. offers a perfect blend of performance, efficiency, and reliability.