Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels at Load 11W x 2 at 4Ohm
Supply Voltage (V) 9V ~ 32V
Features Thermal Shutdown Protection
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package DDPAK/TO-263-7
Manufacturer Package TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Family Part Number LM4752
Manufacturer Pack Quantity 45
MSL Level 3 (168 Hours)
Win Source Part Number 1199950-LM4752TS
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4752TS CAD Model

Description

Product Overview: LM4752TS from Texas Instruments

The LM4752TS is a high-quality audio power amplifier designed by Texas Instruments, renowned for its commitment to innovation and excellence in the semiconductor industry. This particular product offers a perfect blend of performance, efficiency, and reliability, making it an ideal choice for a wide range of audio applications.

Key Features

  • Amplifier Type: The LM4752TS is a stereo audio amplifier capable of delivering a significant amount of power with high fidelity.
  • Output Power: It provides an impressive 11 watts per channel into an 8-ohm load, which ensures loud and clear sound reproduction without distortion.
  • Supply Voltage: The device operates over a wide supply voltage range from ±9V to ±18V, offering flexibility in various power supply designs.
  • Efficiency: With its advanced design, the LM4752TS boasts high efficiency, which minimizes heat generation and makes it suitable for compact systems without compromising on sound quality.
  • Protection Features: It includes built-in protection circuits such as over-voltage, under-voltage, and short circuit protection, ensuring the longevity and reliability of the amplifier.
  • Package: The LM4752TS comes in a TO-220 package, which is known for its ease of mounting and excellent thermal performance.

Applications

The versatile LM4752TS is suited for a variety of audio applications, including:

  • Mini and micro stereo systems
  • Home theater systems
  • Desktop audio equipment
  • Self-powered speakers
  • Television sound systems

Why Choose the LM4752TS?

For designers and audio enthusiasts looking for a robust and high-performance audio amplifier, the LM4752TS stands out with its superior audio performance, comprehensive protection features, and versatility. Texas Instruments' commitment to quality ensures that the LM4752TS is a reliable component for delivering outstanding audio experiences in consumer electronics. Its ease of integration and efficiency make it a go-to solution for audio amplification needs.

You May Also Be Interested in

STMicroelectronics
DUAL BRIDGE AUDIO AMPLIFIER FOR CAR RADIO
Need more? Email Us
ECAD model for TDA7374B
NXP / Nexperia
I2C-bus controlled 4 45 Watt power amplifier and multiple voltage regulator
Need more? Email Us
ECAD model for TDA8589AJ
NXP / Nexperia
2 ´ 7 W stereo power amplifier
Need more? Email Us
ECAD model for TFA9800J
Texas Instruments
STEREO DIGITAL AMPLIFIER POWER STAGE
Lowest to $6.3016
ECAD model for TAS5142DDVG4
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $10.2867
ECAD model for TAS5602DCA
NXP / Nexperia
2-channel audio amplifier; SE: 1 W to 7.5 W; BTL: 2 W to 15 W
Lowest to $2.0857
ECAD model for TFA9842J
Texas Instruments
700-mW MONO LOW-VOLTAGE AUDIO POWER AMPLIFIER | IC AMP AUDIO PWR .7W MONO 8MSOP
Lowest to $1.3803
ECAD model for TPA721DGN
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $6.6609
ECAD model for TAS5103DAPR
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
ECAD model for NJM2073M-TE3

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9084 $59.5420
11+ $9.7710 $107.4810
16+ $9.4657 $151.4512
22+ $9.1604 $201.5288
29+ $8.8550 $256.7950
38+ $7.9390 $301.6820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,959 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention