EN
  • EN
  • DE

TPA0122PWP

Part No TPA0122PWP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 2-W STEREO AUDIO POWER AMPLIFIER WITH FOUR SELECTABLE GAIN SETTINGS | IC AMP AUDIO PWR 2.6W AB 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels at Load 2.6W x 2 at 8Ohm
Supply Voltage (V) 4.5V ~ 5.5V
Features Depop, Differential Inputs, Input Multiplexer, Shutdown, Thermal Protection, Volume Control
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 24-HTSSOP
Manufacturer Package 24-TSSOP Exposed Pad
Family Part Number TPA0122
Manufacturer Pack Quantity 60
MSL Level 2 (1 Year)
Win Source Part Number 1271746-TPA0122PWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA0122PWP CAD Model

Description

The TPA0122PWP is a state-of-the-art audio amplifier integrated circuit (IC) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This compact and efficient IC is designed to deliver high-quality audio amplification with minimal power consumption, making it an ideal choice for a wide range of consumer electronics.

Key Features

  • Output Power: The TPA0122PWP is capable of delivering 2 Watts of continuous RMS power per channel into a 4-ohm load with less than 1% THD+N, ensuring clear and powerful sound reproduction.
  • Power Efficiency: With its advanced Class-D operation, it offers high power efficiency, which is particularly beneficial for portable and battery-powered applications where power conservation is crucial.
  • Thermal and Overcurrent Protection: The device includes built-in thermal and overcurrent protection features, which safeguard the IC and the connected speakers from potential damage due to excessive heat or current.
  • Space-Saving Design: The TPA0122PWP comes in a 24-pin TSSOP (Thin Shrink Small Outline Package) with PowerPAD™, which provides excellent thermal performance while occupying minimal board space.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range from 4.5V to 14.4V, offering design flexibility for various power supply scenarios.

Applications

The TPA0122PWP is versatile and can be used in numerous audio applications, including:

  • Portable and compact audio devices such as Bluetooth speakers and docking stations
  • Home entertainment systems like TV soundbars and gaming consoles
  • Personal computers and laptop external speakers
  • Automotive audio systems for enhanced in-vehicle entertainment

Conclusion

With its combination of power efficiency, high output, and compact form factor, the TPA0122PWP from Texas Instruments stands out as a superior audio amplification solution. Its robust protection features and flexibility in power supply requirements make it a reliable and versatile choice for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess