EN
  • EN
  • DE

SFH6702

Part No SFH6702
Manufacturer Vishay
Catalog Optoisolators - Logic Output
Description OPTOISO 5.3KV PUSH PULL 8SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Isolation Voltage 5300Vrms
Common Mode Transient Immunity (Min) 1kV/μs
Input Type DC
Output Type Push-Pull, Totem Pole
Channel Output Current 25mA
Data Rate 5MBd
Propagation Delay tpLH / tpHL (Max) 300ns, 300ns
Rise and Fall Time 40ns, 10ns
Forward Voltage 1.6V
Continuous forward current- Max 10mA
Supply Voltage - Operating 4.5 V to 15 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SMD
Win Source Part Number 028278-SFH6702
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SFH6702 CAD Model

Description

The Vishay SFH6702 is an obsolete (EOL) isolator that comes in an 8-SMD package.

  • Case/Package: 8-SMD
  • Common Mode Transient Immunity: 1kV/μs
  • Isolation Voltage: 5300Vrms
  • Input Type: DC
  • Number of Channels: 1
  • Inputs-Side 1: 1
  • Inputs-Side 2: 0
  • Output Type: Push-Pull, Totem Pole
  • Data Rate: 5MBd
  • Forward Voltage: 1.6V
  • Rise Time: 40ns
  • Fall Time: 10ns
  • Channel Output Current: 25mA
  • Continuous Forward Current: 10mA

You May Also Be Interested in

Broadcom Limited
OPTOISO 5KV OPN COLL 6SO
Lowest to $6.5288
Renesas Electronics America
HI-SPD OPTOCPLR 8-PIN DIP / Logic Output Optoisolator 1Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 8-SMD
Lowest to $3.3208
Toshiba Semiconductor and Storage
HIGH SPEED LOGIC OUTPUT OPTOCOUP / Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 5000Vrms 2 Channel 20kV/µs CMTI 8-SO
Need more? Email Us
Sharp Microelectronics
OPTOISO 3.75KV OPN COL 5MINIFLAT / Logic Output Optoisolator 2Mbps Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 5-Mini-Flat
Lowest to $1.3063
ON Semiconductor
SSO6 3.3V 10MB WL
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 2CH OPEN COLL 8DIP
Lowest to $1.3388
Toshiba Semiconductor and Storage
X36 PB-F DRIVER COUPLER 8 GULL W
Lowest to $0.9420
Broadcom Limited
OPTOISO 3.75KV OPN COLLECTOR 8SO
Need more? Email Us
Toshiba Semiconductor and Storage
PHOTOCOUPLER / Logic Output Optoisolator 1Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 20kV/µs CMTI 6-SDIP Gull Wing
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess