EN
  • EN
  • DE

LM4701T/NOPB

Part No LM4701T/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 30W AB TO220-9 / Audio Amp Speaker 1-CH Mono 30W Class-AB 9-Pin(9+Tab) TO-220 Rail
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Overture
Packaging Tube
Part Status Obsolete(EOL)
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 30W x 1 @ 8 Ohm
Operating Supply Voltage 20 V ~ 64 V, ±10 V ~ 32 V
Features Depop, Mute, Short-Circuit and Thermal Protection
Mounting Style Through Hole
Operating Temperature Range -20°C ~ 85°C (TA)
Manufacturer Package TO-220-9
Package TO-220-9 Formed Leads
Win Source Part Number 779229-LM4701T/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM4701
Introduction Date March 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM4701T/NOPB CAD Model

Description

The LM4701T/NOPB is an audio power amplifier from Texas Instruments designed for high-quality sound reproduction in consumer audio applications. This integrated circuit is capable of delivering 30 watts per channel into an 8-ohm load, making it an ideal choice for stereo systems, home theater setups, and other audio equipment where a balance between performance and power efficiency is required.

One of the key features of the LM4701T/NOPB is its Overture™ Audio Power Amplifier Series, which provides a high level of performance with minimal external components. This makes the LM4701 not just powerful but also easy to integrate into a wide range of audio systems. Additionally, the amplifier incorporates Texas Instruments' SPiKe™ Protection, which ensures that the device is safeguarded against over-voltage, under-voltage, overloads, shorts to the supplies or ground, thermal runaway, and instantaneous temperature peaks.

The LM4701 operates over a wide supply range of ±20V to ±60V, offering designers the flexibility to use it in various system configurations. Its high fidelity audio output is complemented by a low total harmonic distortion plus noise (THD+N) figure, which ensures that the audio signal is amplified with minimal distortion and noise.

The device comes in a TO-220 package, which is known for its excellent thermal performance, ensuring that the amplifier remains cool even under heavy loads. The NOPB designation in the part number indicates that the product is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications and regions with strict environmental regulations.

Overall, the LM4701T/NOPB is a robust and reliable audio power amplifier that combines high-quality audio performance with the convenience of an integrated circuit. Its advanced protection features and compliance with environmental standards make it a safe and responsible choice for both manufacturers and audiophiles.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess