The SFH6752 is a high-isolation, high-CTR (Current Transfer Ratio) optocoupler manufactured by Vishay. It consists of an infrared emitting diode (IRED) optically coupled to a phototransistor detector. It is designed for applications requiring electrical isolation between the input and output circuits, such as in industrial control systems, power supplies, and data communication equipment.
Applications
- Industrial control systems.
- Power supplies.
- Data communication equipment.
- Motor control.
- Isolated interfaces.
Features
- High isolation voltage.
- High current transfer ratio (CTR).
- Low saturation voltage.
- High collector-emitter voltage.
- Compact package.
- RoHS compliant.
Benefits
- Electrical isolation between input and output circuits.
- Efficient signal transfer.
- Reduced power consumption.
- Enhanced system reliability.
- Simplified PCB layout.
Additional Details
The SFH6752 provides a high level of electrical isolation, protecting sensitive control circuits from high voltages and noise in the load circuit. The high CTR ensures efficient signal transfer, minimizing the required input current. The low saturation voltage reduces power dissipation in the output transistor. The high collector-emitter voltage allows for operation with higher voltage circuits.
The SFH6752 is available in a compact package, making it suitable for space-constrained applications. The device is RoHS compliant, ensuring that it meets environmental regulations.
Typical specifications include an isolation voltage of 5300 VRMS, a CTR of 50% to 600%, a collector-emitter voltage of 70V, and a saturation voltage of 0.4V. The operating temperature range is usually between -55°C and +100°C.
The SFH6752 provides a reliable and efficient solution for electrical isolation applications, offering high performance and robust operation. Its high isolation voltage and CTR make it a popular choice for a wide range of industrial and commercial applications.