EN
  • EN
  • DE

RE46C105S14TF

Part No RE46C105S14TF
Manufacturer Microchip Technology
Catalog Interface - Sensor and Detector Interfaces
Description IC HORN DRIVER DUAL 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Horn Driver
Input Type Logic
Output Type Logic
Operating Supply Current 3.5μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 106182-RE46C105S14TF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RE46C105S14TF CAD Model

Description

The RE46C105S14TF from Microchip Technology is a highly integrated CMOS photoelectric smoke detector IC with minimal external components, making it an ideal solution for low-power smoke detection applications. This advanced device is designed to provide all the required features for a photoelectric type smoke detector and is engineered with reliability and cost-effectiveness in mind.

Key Features:

  • Low Operating Voltage: The device operates at a voltage range suitable for battery-operated applications, ensuring consistent performance even at low power levels.
  • Built-in Gain Selectable Photo Amplifier: This feature allows for the fine-tuning of the detector's sensitivity, ensuring accurate detection of smoke particles in various environmental conditions.
  • Interconnect up to 40 Detectors: The RE46C105S14TF supports interconnection with up to 40 detectors, providing an extensive network for comprehensive coverage in larger areas.
  • Temporal Horn Pattern: The IC includes an industry-standard temporal horn pattern for audible alerts, which is widely recognized and can be easily interpreted in emergency situations.
  • Low Battery Detection: It incorporates a low battery detection feature that alerts users when the battery is nearing the end of its life, ensuring the device is always operational when needed.

Applications:

The RE46C105S14TF is ideal for a range of smoke detection systems, including residential smoke alarms, commercial fire alarms, and portable fire detectors. Its low power consumption and high integration make it a perfect choice for designers looking to develop compact, reliable, and cost-effective smoke detection solutions.

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the RE46C105S14TF is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it performs as expected in critical safety applications.

Summary:

In summary, the RE46C105S14TF is a versatile, low-power smoke detector IC that offers a comprehensive feature set for effective smoke detection. Its integration capabilities, coupled with Microchip Technology's reputation for quality, make it an excellent choice for developers and manufacturers of smoke detection systems.

You May Also Be Interested in

Texas Instruments
IC AFE INTERFACE 16TSSOP
Lowest to $7.3765
Maxim Integrated
4-WIRE TOUCH-SCREEN CONTROLLER
Lowest to $8.5978
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Diodes Incorporated
PIR CONTROLLER DIP-16
Lowest to $8.6348
Maxim Integrated
IC CONV THERMOCOUPLE-DGTL 8SOIC
Need more? Email Us
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6185 $64.7400
90+ $1.3280 $119.5200
135+ $1.2866 $173.6910
190+ $1.2451 $236.5690
240+ $1.2035 $288.8400
325+ $1.0790 $350.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,388 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess