EN
  • EN
  • DE

TNETD4150GJG

Part No TNETD4150GJG
Manufacturer Texas Instruments
Catalog Interface - Telecom
Description REMOTE TERMINAL UNIVERSAL DIGITA / Telecom IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 374489-TNETD4150GJG
Ultra Librarian 3D Model Ultra Librarian TNETD4150GJG CAD Model

Description

The TNETD4150GJG is an advanced network processor unit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is engineered to cater to the increasing demands of high-speed networking applications, providing a robust and efficient solution for managing complex data operations.

Key Features

  • High-Performance Processing: The TNETD4150GJG boasts a powerful architecture that allows for high-throughput data processing, making it ideal for a variety of network-driven applications.
  • Integrated Memory Controller: It includes an integrated memory controller that supports various types of memory, ensuring fast and reliable data access and storage.
  • Scalability: Texas Instruments designed this processor to be scalable, enabling it to meet the needs of both small-scale and large-scale networking systems.
  • Energy Efficiency: The device is optimized for low power consumption, which is essential for reducing operational costs and extending the lifespan of networking equipment.
  • Advanced Security Features: With built-in security mechanisms, the TNETD4150GJG ensures that data is processed and transmitted securely, protecting against potential cyber threats.
  • Network Interface Options: This processor is equipped with a range of network interfaces, providing flexibility and compatibility with various networking standards and protocols.

Applications

The TNETD4150GJG is versatile and can be used in multiple networking applications such as:

  • Enterprise routers and switches
  • Networked storage systems
  • Wireless infrastructure
  • Network security appliances
  • Gateway and control plane processors

Technical Specifications

For detailed technical specifications, it is recommended to refer to the official datasheet provided by Texas Instruments. The datasheet offers in-depth information on the processor's pin configuration, electrical characteristics, timing requirements, and operational guidelines.

Conclusion

Overall, the TNETD4150GJG from Texas Instruments is a high-quality, reliable network processor that offers a blend of performance, scalability, and energy efficiency. It is an excellent choice for developers and manufacturers seeking to create advanced networking equipment with robust security and versatile functionality.

You May Also Be Interested in

Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $52.3881

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess