Product Overview: MC74VHC240DTR2G - ON Semiconductor
The MC74VHC240DTR2G is a high-performance, octal inverting buffer/line driver designed by ON Semiconductor to meet the needs of high-speed digital systems. Crafted with advanced silicon-gate CMOS technology, it features high noise immunity and low power consumption, making it an ideal component for a wide range of applications.
Key Features
- High Speed: Capable of operating at high speeds with a propagation delay time significantly lower than conventional CMOS inverters.
- Low Power Dissipation: Exhibits a very low quiescent power dissipation, making it suitable for battery-operated and power-sensitive applications.
- High Noise Immunity: Built with a noise immunity characteristic of CMOS devices, which ensures stable operation in noisy environments.
- Advanced CMOS Technology: Utilizes advanced silicon-gate CMOS fabrication to enhance speed and reduce power consumption further.
- Multiple Package Options: Available in TSSOP-20 package, providing flexibility for various PCB layouts and space-constrained designs.
Applications
The versatile nature of the MC74VHC240DTR2G makes it a perfect fit for a multitude of electronic applications, including:
- Data communication systems
- Signal buffering and driving
- Memory address drivers
- Bus transceivers
- Input/output port drivers
Product Specifications
The device operates over a broad voltage range from 2V to 5.5V and can drive up to 8 outputs with current sinking capability of 8mA at 5V. It also supports a wide operating temperature range, making it reliable in various environmental conditions.
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the MC74VHC240DTR2G is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the industry standards for reliability and performance.
Whether you're designing a complex digital system or looking for a reliable buffer/line driver, the MC74VHC240DTR2G from ON Semiconductor is an excellent choice that combines performance, efficiency, and versatility.