EN
  • EN
  • DE

DSPIC30F5015-20E/PT

Part No DSPIC30F5015-20E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 66KB FLASH 64TQFP / dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 20 MIPS 66KB (22K x 24) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 30F
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O 52
Program Memory Size 66KB (22K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number DSPIC30F5015
Standard Package 160
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1340825-DSPIC30F5015-20E/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC30F5015-20E/PT CAD Model

Description

Product Overview

The DSPIC30F5015-20E/PT is a high-performance, 16-bit digital signal controller (DSC) crafted by Microchip Technology. This advanced microcontroller unit (MCU) is designed to cater to the demanding needs of modern embedded control applications. It combines the processing power of a digital signal processor (DSP) with the versatility and ease-of-use of a microcontroller, offering an ideal solution for applications that require complex algorithms and control processes.

Key Features

  • High-Performance DSC Core: The DSPIC30F5015-20E/PT boasts a 30 MIPS (Million Instructions Per Second) performance at 20MHz with DSP-enhanced instruction set to efficiently handle computationally intensive tasks.
  • Ample Program Memory: It comes with 144 KB of flash memory and 8 KB of RAM, providing sufficient space for complex programs and data buffering.
  • Robust Peripheral Set: This DSC is equipped with a variety of peripherals, including UART, SPI, and I2C serial interfaces, as well as PWM outputs and analog-to-digital converters (ADCs) for versatile I/O capabilities.
  • Motor Control PWMs: Specialized PWM peripherals support motor control applications, making it an excellent choice for industrial and automotive control systems.
  • Flexible Oscillator Options: The device supports multiple oscillator options, including an internal RC oscillator and an external crystal oscillator, for precise timing requirements.
  • Extended Temperature Range: With an operational temperature range from -40°C to +125°C, this DSC is reliable in extreme environmental conditions.
  • Package Type: The DSPIC30F5015-20E/PT comes in a 64-pin TQFP (Thin Quad Flat Package), which is suitable for space-constrained applications.

Applications

The DSPIC30F5015-20E/PT is ideal for a wide range of applications that require high-speed digital signal processing capabilities. It is particularly well-suited for:

  • Advanced motor control systems
  • Automotive applications
  • Industrial control systems
  • Power management systems
  • Audio processing
  • Robotics

Conclusion

The DSPIC30F5015-20E/PT from Microchip Technology is a powerful and versatile DSC that combines the functionality of a microcontroller with the processing capability of a DSP. Its robust feature set and extended temperature range make it a reliable choice for engineers and designers looking to develop sophisticated control systems that operate in challenging environments.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess