EN
  • EN
  • DE

JANTX1N645-1

Part No JANTX1N645-1
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 225V 400MA DO35
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Standard 225 V 400mA Through Hole DO-35
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/240
Package Bulk
Speed Standard Recovery >500ns, > 200mA (Io)
Mounting Through Hole
Package DO-204AH, DO-35, Axial
Case / Package DO-35
Family Name 1N645
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number 1086-15974, 1086-15974-MIL
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922331-JANTX1N645-1
Ultra Librarian 3D Model Ultra Librarian JANTX1N645-1 CAD Model

Description

Product Overview: JANTX1N645-1 from Microchip Technology

The JANTX1N645-1 is a high-reliability diode, meticulously produced by Microchip Technology, which is designed to meet the stringent requirements of military and aerospace applications. This diode is part of the JAN (Joint Army Navy) series, which signifies that it has passed rigorous testing and quality control measures to ensure its performance under extreme conditions.

Key Features

  • Voltage Rating: The JANTX1N645-1 has a voltage rating of 225 volts, making it suitable for a wide range of high-voltage applications.
  • Current Capacity: It can handle a maximum current of 400 mA, ensuring reliable operation in circuits with moderate power requirements.
  • High Reliability: As a JANTX level product, it comes with guaranteed performance and reliability, which is essential for mission-critical systems.
  • Temperature Range: The device is designed to operate over a wide temperature range, from -65°C to +175°C, accommodating the thermal extremes often encountered in harsh environments.
  • Hermetically Sealed: To protect against environmental factors such as moisture and dust, the diode is hermetically sealed, which also enhances its durability and longevity.

Applications

The JANTX1N645-1 is an ideal component for use in:

  • Power supply circuits
  • High-reliability aerospace electronics
  • Military communication systems
  • Satellite and space applications
  • Other mission-critical environments where failure is not an option

Quality and Certification

The JANTX1N645-1 diode is certified to meet the MIL-PRF-19500/231 military standards, which is a testament to its quality and reliability. Microchip Technology's commitment to excellence ensures that each diode is manufactured to the highest standards, with thorough testing and quality assurance processes in place.

For engineers and procurement specialists seeking components that offer both performance and peace of mind, the JANTX1N645-1 from Microchip Technology is an outstanding choice that stands up to the demands of the most challenging applications.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Micro Commercial Co
Interface
Lowest to $0.0880
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess