EN
  • EN
  • DE

ZL50015GAG2

Part No ZL50015GAG2
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Telecom
Mfr Microchip Technology
Package Tray
Function Switch
Number of Circuits 1
Voltage - Supply 1.71V ~ 1.89V
Current - Supply 150mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 256-BGA
Supplier Device Package 256-BGA (17x17)
Base Product Number ZL50015
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 90
Win Source Part Number 1021787-ZL50015GAG2
Ultra Librarian 3D Model Ultra Librarian ZL50015GAG2 CAD Model

Description

Product Overview: ZL50015GAG2 by Microchip Technology

The ZL50015GAG2 is a high-performance, low-power, Enhanced Digital Switch (EDS) with advanced features, designed and manufactured by Microchip Technology. This innovative product is specifically engineered to meet the rigorous demands of complex telecom networking systems. With its ability to efficiently manage and switch digital voice and data signals, the ZL50015GAG2 is an ideal solution for applications in carrier-grade communication equipment.

Key Features

  • Channel Capacity: The device supports up to 4,096 x 4,096 channels, which allows for significant flexibility and scalability in network design and expansion.
  • High Throughput: It offers non-blocking switch fabric that ensures high throughput and low latency for voice and data traffic.
  • Constant Time Slot Interchange: The ZL50015GAG2 features constant time slot interchange (TSI) capabilities, providing seamless switching for synchronous data streams.
  • Quality of Service (QoS): Enhanced QoS features are built in to prioritize traffic and maintain service levels across the network.
  • Energy Efficiency: Designed with power conservation in mind, the device operates with low power consumption, making it suitable for energy-conscious deployments.
  • Package Type: This product is available in a 256-ball PBGA package, ensuring a compact footprint for space-constrained applications.

Applications

The versatility of the ZL50015GAG2 extends to a wide range of applications, including but not limited to:

  • Digital Cross Connect Systems (DCS)
  • Wireless Base Station Controllers
  • Media Gateways
  • Remote Access Servers (RAS)
  • Packet-Switched Network Equipment

Technical Specifications

The device operates over a temperature range of -40°C to 85°C, catering to environments that require robust performance. It also supports various signaling protocols, ensuring compatibility with a broad array of telecom standards.

Ordering Information

For purchasing or requesting samples of the ZL50015GAG2, customers can contact Microchip Technology directly or through authorized distributors. Detailed documentation, including datasheets and application notes, is available on the Microchip Technology website to assist with integration and development.

You May Also Be Interested in

Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $52.3881
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess