EN
  • EN
  • DE

504021-1

Part No 504021-1
Manufacturer TE Connectivity
Catalog Fiber Optic Connectors
Description CONN COUPLER RCPT ST-ST SIMPLEX / Coupler Fiber Optic Connector ST Receptacle To ST Receptacle Panel Mount, Bulkhead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Fiber Optic Connectors - Adapters
Mfr TE Connectivity AMP Connectors
Package Bulk
Type Coupler
Convert From (Adapter End) ST Receptacle
Convert To (Adapter End) ST Receptacle
Simplex/Duplex Simplex
Mode Singlemode/Multimode
Mounting Type Panel Mount, Bulkhead
Housing Material Zinc
Ferrule Material Phosphor Bronze
Features Dust Cap
Color Silver
Material Flammability Rating UL94 V-0
Base Product Number 504021
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4030
Other Names -504021-1-SI,A20110,2266-504021-1,5040211
Standard Package 10
Win Source Part Number 1199107-504021-1
Ultra Librarian 3D Model Ultra Librarian 504021-1 CAD Model

Description

The 1199107-504021-1 fiber optic coupler adapter from TE Connectivity AMP Connectors is a reliable and high-quality solution for fiber optic connectors.

  • Color: Silver
  • Features: Dust Cap
  • Conversion: ST Receptacle to ST Receptacle
  • Applications: Single-Mode and Multi-Mode
  • Packaging: Bulk
  • REACH: Affected
  • Material: Zinc
  • Flammability Rating: UL94 V-0
  • MSL Level: 1 (Unlimited)
  • Standard Package: 10

You May Also Be Interested in

Radiall USA, Inc.
ACC CAP FOR F2.5MM RED /100
Lowest to $40.2998
Molex, LLC
Coupler Fiber Optic Connector LC Receptacle To LC Receptacle Panel Mount, Flange (2 Hole)
Need more? Email Us
Molex, LLC
CONN ADAPTER RCPT LC-SC SIMPLEX / Adapter Fiber Optic Connector LC Receptacle To SC Receptacle Panel Mount, Snap-In
Need more? Email Us
TE Connectivity
INLINE CONNECTOR
Need more? Email Us
Radiall USA, Inc.
FC RECEPTACLE FOR TO18/TO46
Need more? Email Us
TYCLON
Coupler Fiber Optic Connector LC To LC
Need more? Email Us
Hittite
Connector, Black, Wt 156.00 g, 4 Contacts, LC Duplex Series
Need more? Email Us
Greenlee Communications
CONN ADAPT RCPT SOC-HMS SIMPLEX
Need more? Email Us
TYCLON
Coupler Fiber Optic Connector SC To SC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.1593 $88.3186
3+ $36.2333 $108.6999
5+ $35.1010 $175.5050
6+ $33.9687 $203.8122
8+ $32.8364 $262.6912
11+ $29.4395 $323.8345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess