EN
  • EN
  • DE

VSC7468YIH-02

Part No VSC7468YIH-02
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1169027-VSC7468YIH-02
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Interface Telecom
Series Jaguar™-2
Package Tray
Product Status Active
Function Ethernet Switch
Interface 2-Wire Serial, SPI
Voltage - Supply 0.95V ~ 1.05V
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian VSC7468YIH-02 CAD Model

Description

Product Overview: VSC7468YIH-02 from Microchip Technology

The VSC7468YIH-02 is a cutting-edge, feature-rich Ethernet switch designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is engineered to meet the growing demands for network bandwidth and reliability in a wide range of applications, including enterprise networking, industrial automation, and telecommunications infrastructure.

Key Features

  • Advanced Layer 2+ switching capabilities with Layer 3 features, enabling sophisticated network management and optimization.
  • Support for up to 10 Gigabit Ethernet ports, providing high-speed connectivity and data transfer rates for demanding applications.
  • Energy-efficient design, incorporating features such as Energy Efficient Ethernet (EEE) to reduce power consumption without compromising performance.
  • Robust security features including port-based authentication, Access Control Lists (ACLs), and IEEE 802.1AE MACsec support for secure data communication.
  • Quality of Service (QoS) with advanced traffic management to ensure critical data is prioritized and handled efficiently across the network.
  • Hardware-based time synchronization using IEEE 1588v2 Precision Time Protocol (PTP), essential for time-sensitive applications in industrial and telecommunications environments.

Applications

The VSC7468YIH-02 is versatile and can be deployed across various sectors. It is an ideal solution for managed Ethernet switches, router and switch control planes, and Industrial Ethernet switches where performance, security, and reliability are paramount.

Technical Specifications

  • Package: 676-pin BGA
  • Operating Temperature: 0°C to 70°C
  • Integrated 10G SERDES with support for SFI, SGMII, QSGMII, and other interfaces.

The VSC7468YIH-02 is a testament to Microchip Technology's commitment to providing advanced solutions that empower the development of next-generation network infrastructure. With its robust feature set and adaptability, it stands out as a top choice for network designers and engineers looking to create systems that are both powerful and future-proof.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess