EN
  • EN
  • DE

TMS320C6455BGTZ8

Part No TMS320C6455BGTZ8
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 697-FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 850MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 2.1MB
Voltage - I/O 1.2V,1.25V,1.5V,1.8V,3.3V
Voltage - Core 1.20V
Temperature Range - Operating 0°C to 90°C (TC)
Mounting SMD (SMT)
Case / Package 697-FCBGA (24x24)
Win Source Part Number 1110226-TMS320C6455BGTZ8
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320C6455BGTZ8 CAD Model

Description

The TMS320C6455BGTZ8 is a high-performance digital signal processor (DSP) from Texas Instruments, designed to cater to the demanding needs of high-speed signal processing applications. This powerful chip is part of the TMS320C64x+™ DSP family, which is renowned for its exceptional processing capabilities and efficient power consumption.

At the heart of the TMS320C6455BGTZ8 is a fixed-point architecture capable of delivering up to 9600 MIPS (Million Instructions Per Second) at a clock speed of 1.2 GHz. This level of performance makes the DSP an ideal choice for a variety of applications, including telecommunications, imaging, medical devices, and industrial control systems.

The device features a high-bandwidth memory architecture with integrated Level 1 (L1) and Level 2 (L2) cache memory, which greatly enhances its data processing speeds. With 64 KB of L1 program cache, 64 KB of L1 data cache, and a large 1024 KB of L2 cache, the TMS320C6455BGTZ8 ensures that frequently accessed data is quickly retrievable, minimizing latency and maximizing throughput.

Connectivity is a strong suit for the TMS320C6455BGTZ8, which includes a rich set of peripherals. It has multiple high-speed serial ports, a Gigabit Ethernet MAC (Media Access Control), and a host of other interfaces that allow it to easily communicate with other devices within a system. This connectivity, combined with the DSP's high-speed processing, enables the creation of complex, multi-functional systems.

Texas Instruments has equipped the TMS320C6455BGTZ8 with advanced power management features. The DSP operates efficiently, with a variety of power-saving modes that reduce power consumption during idle or low-activity periods, making it suitable for use in power-sensitive applications.

In summary, the TMS320C6455BGTZ8 DSP is a versatile, high-performance processor that offers the computational power and connectivity required for modern signal processing tasks. Its robust architecture, coupled with Texas Instruments' commitment to quality and reliability, makes it a top choice for engineers and developers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess