EN
  • EN
  • DE

TMS320C6672ACYP

Part No TMS320C6672ACYP
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIX/FLOAT POINT 841FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320C66x
Package Tray
Product Status Active
Type Fixed/Floating Point
Interface EBI/EMI, Ethernet MAC, PCIe, I²C, SPI, SRIO, UART
Clock Rate 1GHz
Non-Volatile Memory ROM (128kB)
On-Chip RAM 5.125MB
Voltage - I/O 1.0V, 1.5V, 1.8V
Voltage - Core 1.00V
Temperature Range - Operating 0°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 841-BFBGA, FCBGA
Supplier Device Package 841-FCBGA (24x24)
Base Product Number TMS320
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A991B7
HTSUS 8542.31.0001
Win Source Part Number 1357381-TMS320C6672ACYP
Ultra Librarian 3D Model Ultra Librarian TMS320C6672ACYP CAD Model

Description

The TMS320C6672ACYP from Texas Instruments is a high-performance multicore digital signal processor (DSP) designed to meet the intensive processing demands of modern embedded applications. This DSP is part of the TMS320C66x family of devices, which are known for their fixed and floating-point capabilities, making them suitable for a wide range of applications including telecommunications, imaging, audio, and industrial automation.

Key Features:

  • Core: The TMS320C6672ACYP features a C66x CorePac running at a frequency of up to 1.25 GHz, delivering up to 10 GHz of raw DSP processing power across eight cores.
  • Memory: It is equipped with a robust memory architecture that includes 32KB of L1 program cache, 32KB of L1 data cache per core, and 512KB of L2 cache which can be configured as SRAM for additional flexibility.
  • Interfaces: This DSP offers a range of interfaces such as PCIe, Gigabit Ethernet, and Serial RapidIO, enabling high-speed data transfers and connectivity options for various system requirements.
  • Power Efficiency: Designed with energy efficiency in mind, the TMS320C6672ACYP incorporates advanced power management techniques to optimize performance per watt, crucial for power-sensitive applications.
  • Software Support: Texas Instruments provides a comprehensive software development ecosystem, including the Code Composer Studio IDE, optimized DSP libraries, and real-time operating systems, to accelerate development time.

Applications:

The versatility of the TMS320C6672ACYP makes it ideal for a multitude of applications, such as:

  • Wireless base stations and mission-critical communication infrastructure
  • Medical imaging systems like MRI and CT scanners
  • High-definition video conferencing and broadcasting
  • Audio processing for professional audio systems
  • Industrial control and automation systems

With its powerful multicore architecture, extensive memory and interface options, and comprehensive software support, the TMS320C6672ACYP from Texas Instruments is a formidable choice for developers looking to push the boundaries of digital signal processing in their products.

You May Also Be Interested in

Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $407.0138 $407.0138
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess