EN
  • EN
  • DE

TMS320C28346ZFETR

Part No TMS320C28346ZFETR
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FLOATING POINT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001186-TMS320C28346ZFETR
Manufacturer Texas Instruments
Category Integrated Circuits (ICs)- Embedded DSP (Digital Signal Processors)
Series TMS320C2834x Delfino™
Package Tape & Reel (TR)
Product Status Active
Base Product Number TMS320
Type Floating Point
Interface CAN, EBI/EMI, I²C, McBSP, SCI, SPI
Clock Rate 300MHz
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian TMS320C28346ZFETR CAD Model

Description

The TMS320C28346ZFETR is a highly sophisticated digital signal processor (DSP) from the renowned manufacturer Texas Instruments (TI). This component is a part of the TMS320C28x series, which is specifically designed for demanding control applications. The TMS320C28346ZFETR is an ideal choice for developers seeking to enhance the performance and efficiency of their systems in the industrial, automotive, and digital power conversion sectors.

Key Features:

  • High-Performance Processing: Equipped with a 32-bit fixed-point DSP core, the TMS320C28346ZFETR provides a powerful computational engine that can handle complex algorithms and control tasks with ease.
  • Memory: This DSP features 516 KB of on-chip RAM and 1024 KB of flash memory, providing ample space for code and data storage to support intricate applications without the need for external memory components.
  • High-Speed Interfaces: It includes a variety of communication interfaces such as CAN, I2C, SPI, and UART, allowing for flexible connectivity options with other devices and systems.
  • Robust Peripheral Set: The device boasts an extensive set of peripherals, including ADCs, PWM outputs, and capture inputs, which are crucial for real-time control applications.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320C28346ZFETR ensures minimal energy usage while maintaining optimal performance, which is essential for portable and energy-sensitive applications.
  • Package and Temperature Range: The component is available in a 176-pin NFBGA package and is specified for a -40°C to +125°C operating junction temperature range, making it suitable for harsh environments.

Applications:

The versatility of the TMS320C28346ZFETR allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Advanced motor control systems
  • Renewable energy systems such as solar inverters and wind turbines
  • Power supplies and converters
  • Industrial automation and robotics
  • Automotive control units

In conclusion, the TMS320C28346ZFETR from Texas Instruments is a robust and versatile DSP that offers a perfect blend of performance, memory, and peripherals, tailored for advanced control applications. Its reliability and efficiency make it an invaluable component in any system requiring precise and rapid processing capabilities.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.5244 $67.0488
4+ $27.5072 $110.0288
6+ $26.6476 $159.8856
8+ $25.7880 $206.3040
11+ $24.9284 $274.2124
14+ $22.3496 $312.8944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,251 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess