EN
  • EN
  • DE

AD21489WBSWZ402

Part No AD21489WBSWZ402
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description SHARC WITH 5 MB ON CHIP RAM 400M
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series Automotive, SHARC®
Package Tray
Product Status Active
Type Floating Point
Interface EBI/EMI, DAI, I²C, SPI, SPORT, UART/USART
Clock Rate 400MHz
Non-Volatile Memory External
On-Chip RAM 5Mbit
Voltage - I/O 3.30V
Voltage - Core 1.10V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 100-LQFP Exposed Pad
Supplier Device Package 100-LQFP-EP (14x14)
Base Product Number AD21489
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1356104-AD21489WBSWZ402
Ultra Librarian 3D Model Ultra Librarian AD21489WBSWZ402 CAD Model

Description

Product Overview: AD21489WBSWZ402 by Analog Devices Inc.

The AD21489WBSWZ402 is a high-performance digital signal processor (DSP) from the renowned manufacturer, Analog Devices Inc. This product is a part of the ADSP-214xx series, which is well-known for its exceptional processing power and efficiency, making it ideal for a wide range of industrial, automotive, and consumer applications that require reliable and fast signal processing capabilities.

At the heart of the AD21489WBSWZ402 is a 32-bit SHARC processor that operates at a core frequency that can support demanding signal processing tasks. The processor is equipped with a rich set of peripherals and a flexible memory architecture, which includes both on-chip and external memory interfaces. This allows for scalable memory solutions to match the specific requirements of the application it is used in.

With its advanced hardware accelerators, this DSP is capable of executing complex mathematical functions and algorithms with ease. These accelerators improve the overall performance of the system by offloading compute-intensive tasks from the main processor, thereby freeing up resources for other critical operations.

The AD21489WBSWZ402 also features a high degree of integration, which includes multiple serial ports, a parallel peripheral interface, and a host of other I/O options. This integration facilitates easier and more flexible system design, as it reduces the need for additional external components, saving both space and cost.

Analog Devices Inc. has ensured that the AD21489WBSWZ402 is not only powerful but also easy to develop with. The product is supported by a comprehensive suite of development tools, including cross-compilers, emulators, and debuggers, which streamline the development process and help reduce time to market.

In summary, the AD21489WBSWZ402 from Analog Devices Inc. is a robust DSP solution that offers a blend of performance, integration, and development support. It stands out as an excellent choice for designers looking to tackle the most challenging signal processing applications in today's fast-paced and technology-driven world.

You May Also Be Interested in

Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.4782 $94.9564
3+ $38.9565 $116.8695
4+ $37.7391 $150.9564
6+ $36.5217 $219.1302
8+ $35.3044 $282.4352
10+ $31.6522 $316.5220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess